location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T49F800 printer ink refill Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T49F800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T49F800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946683164
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2023 15:54:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T49F800 printer ink refill Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original Pink
  • - Color ink volume: 140 ml
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T49F800 printer ink refill Original :
The short editorial description of Epson C13T49F800 printer ink refill Original

140ml UltraChrome T49F Dye Sub Fluro Pink Ink Bottle
More>>>
Epson C13T49F800 printer ink refill Original:
The official marketing text of Epson C13T49F800 printer ink refill Original as supplied by the manufacturer

Epson’s UltraChrome Dye Sublimation Ink is designed to support production of a wide range of items from fabrics and garments, to signage and décor. It adheres quickly, transfers smoothly and provides excellent light and wash fastness. The T49F Fluorescent set is an extension to the T49N. When used together in compatible Epson printers it enables output of a full rainbow of bright, eye-catching product.

Short summary description Epson C13T49F800 printer ink refill Original:
This short summary of the Epson C13T49F800 printer ink refill Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T49F800, Pink, Epson, SureColor F560 - 24", SureColor F561 - 24", 140 ml, 1 pc(s)

Long summary description Epson C13T49F800 printer ink refill Original:
This is an auto-generated long summary of Epson C13T49F800 printer ink refill Original based on the first three specs of the first five spec groups.

Epson C13T49F800. Printing colors: Pink, Brand compatibility: Epson, Compatibility: SureColor F560 - 24", SureColor F561 - 24". Quantity per pack: 1 pc(s)

Features
Original *
Yes
Printing colors *
Pink
Color ink volume
140 ml
Brand compatibility *
Epson
Features
Compatibility *
SureColor F560 - 24", SureColor F561 - 24"
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)