HEISSNER logo

HEISSNER TF821-00 garden pond/fountain accessory Pond edge tape

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21074
Info modified on:
18 Jun 2021, 17:07:05
Short summary description HEISSNER TF821-00 garden pond/fountain accessory Pond edge tape:

HEISSNER TF821-00, Pond edge tape, Black, High-Density Polyethylene (HDPE), 590.6" (15 m), 5.51" (140 mm), 23.6 lbs (10.7 kg)

Long summary description HEISSNER TF821-00 garden pond/fountain accessory Pond edge tape:

HEISSNER TF821-00. Product type: Pond edge tape, Product color: Black, Material: High-Density Polyethylene (HDPE). Length (max): 590.6" (15 m), Width: 5.51" (140 mm), Weight: 23.6 lbs (10.7 kg). Package volume: 25600 cm³, Quantity per pallet: 60 pc(s), Minimum order quantity: 1 pc(s). Package width: 15.4" (390 mm), Package depth: 5.91" (150 mm), Package height: 15.4" (390 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.