HEISSNER logo

HEISSNER B035-00 garden pond/fountain accessory Watercourse element

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22886
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HEISSNER B035-00 garden pond/fountain accessory Watercourse element:

HEISSNER B035-00, Watercourse element, Gray, Plastic, 28.7" (730 mm), 20.9" (530 mm), 2.76" (70 mm)

Long summary description HEISSNER B035-00 garden pond/fountain accessory Watercourse element:

HEISSNER B035-00. Product type: Watercourse element, Product color: Gray, Material: Plastic. Width: 28.7" (730 mm), Depth: 20.9" (530 mm), Height: 2.76" (70 mm). Package volume: 96000 cm³, Quantity per pallet: 40 pc(s), Minimum order quantity: 4 pc(s). Package width: 28.7" (730 mm), Package depth: 20.9" (530 mm), Package height: 2.76" (70 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.