HEISSNER logo

HEISSNER 665 garden pond/fountain part Multicolor Decorative statue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19163
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HEISSNER 665 garden pond/fountain part Multicolor Decorative statue:

HEISSNER 665, Decorative statue, Multicolor, 14.2" (360 mm), 8.82 oz (250 g), 11.8" (300 mm), 3.15" (80 mm)

Long summary description HEISSNER 665 garden pond/fountain part Multicolor Decorative statue:

HEISSNER 665. Product type: Decorative statue, Product color: Multicolor. Height: 14.2" (360 mm), Weight: 8.82 oz (250 g), Package width: 11.8" (300 mm). Quantity per pallet: 1250 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.