HEISSNER 001122-0, Pond, Artificial flowering plant, Water lily, Green, Rose, Polyethylene, 1 pc(s)
HEISSNER 001122-0. Proper use: Pond, Product type: Artificial flowering plant, Plant name: Water lily. Minimum order quantity: 1 pc(s), Quantity per pallet: 576 pc(s). Package type: Box. Height: 7.09" (180 mm), Weight: 1.06 oz (30 g), Package width: 7.09" (180 mm)