location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER VSL1120- live plant

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSL1120-
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSL1120-
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873423188
Category: Live Plants Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2023 12:29:42
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HEISSNER VSL1120- live plant:
This short summary of the HEISSNER VSL1120- live plant data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER VSL1120-, Aquatic plant, Water lily, Fresh water, Multicolor, 23.6" (600 mm), 15.7" (400 mm)

Long summary description HEISSNER VSL1120- live plant:
This is an auto-generated long summary of HEISSNER VSL1120- live plant based on the first three specs of the first five spec groups.

HEISSNER VSL1120-. Plant type: Aquatic plant, Plant name: Water lily, Suitable for: Fresh water. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 15.7" (400 mm). Minimum order quantity: 1 pc(s)