location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER P10200EPC-00 water pump 85 W Booster pump 10000 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P10200EPC-00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P10200EPC-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873423874
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HEISSNER P10200EPC-00 water pump 85 W Booster pump 10000 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Booster pump Proper use: Pond
  • - Suitable for outdoor use
  • - 10000 l/h
  • - Power source type: AC 85 W
  • - Black
More>>>
Short summary description HEISSNER P10200EPC-00 water pump 85 W Booster pump 10000 l/h:
This short summary of the HEISSNER P10200EPC-00 water pump 85 W Booster pump 10000 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER P10200EPC-00, Booster pump, 85 W, AC, 10000 l/h, Black

Long summary description HEISSNER P10200EPC-00 water pump 85 W Booster pump 10000 l/h:
This is an auto-generated long summary of HEISSNER P10200EPC-00 water pump 85 W Booster pump 10000 l/h based on the first three specs of the first five spec groups.

HEISSNER P10200EPC-00. Type: Booster pump, Proper use: Pond, Product color: Black. Flow rate: 10000 l/h, Delivery head: 196.9" (5 m). Power: 85 W, Power source type: AC. Control panel dimensions (W x D x H): 11.4 x 5.91 x 5.12" (290 x 150 x 130 mm), Width: 11.4" (290 mm), Depth: 5.91" (150 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 288 pc(s)

Brand Image Article code product Stock Price from
HEISSNER

HEISSNER P10100E-00 water pump 140 W 12500 l/h
(show image)
P10100E-00 P10100E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P2100E-00 water pump 25 W Positive displacement pump 2100 l/h
(show image)
P2100E-00 P2100E-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P6100E-00 water pump 43 W Positive displacement pump 6600 l/h
(show image)
P6100E-00 P6100E-00 0.00
(excl. VAT)
0 (incl. VAT)