HEISSNER logo

HEISSNER Z924-00 water hose fitting Hose connector Polypropylene (PP) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20602
Info modified on:
18 Jun 2021, 17:06:58
Short summary description HEISSNER Z924-00 water hose fitting Hose connector Polypropylene (PP) Black:

HEISSNER Z924-00, Hose connector, Polypropylene (PP), Black

Long summary description HEISSNER Z924-00 water hose fitting Hose connector Polypropylene (PP) Black:

HEISSNER Z924-00. Weight: 3.17 oz (90 g), Diameter: 1.97" (5 cm), Package volume: 867 cm³. Package width: 3.35" (85 mm), Package depth: 4.72" (120 mm), Package height: 3.35" (85 mm). Quantity per pallet: 1974 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.