location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER 016605-13 garden pond/fountain Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016605-13
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016605-13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873425212
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HEISSNER 016605-13 garden pond/fountain Black, Silver:
This short summary of the HEISSNER 016605-13 garden pond/fountain Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER 016605-13, Black, Silver, Terrace fountain, Polystone, LED, 1 bulb(s), 250 l/h

Long summary description HEISSNER 016605-13 garden pond/fountain Black, Silver:
This is an auto-generated long summary of HEISSNER 016605-13 garden pond/fountain Black, Silver based on the first three specs of the first five spec groups.

HEISSNER 016605-13. Product color: Black, Silver, Product type: Terrace fountain, Material: Polystone. Power: 2.5 W, Cord length: 196.9" (5 m). Quantity per pallet: 6 pc(s). Weight: 35.1 lbs (15.9 kg). Package width: 24.4" (620 mm), Package depth: 22" (560 mm), Package height: 25.2" (640 mm)

Brand Image Article code product Stock Price from
HEISSNER

HEISSNER 016810-09 garden pond/fountain Black, Gray
(show image)
016810-09 016810-09 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016634-09 garden pond/fountain Gray
(show image)
016634-09 016634-09 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016611-03 garden pond/fountain Black
(show image)
016611-03 016611-03 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016602-03 garden pond/fountain 250 l/h Black
(show image)
016602-03 016602-03 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER 016601-03 garden pond/fountain 250 l/h Black
(show image)
016601-03 016601-03 0.00
(excl. VAT)
0 (incl. VAT)