HEISSNER ZF405-00, 5 W, G23
HEISSNER ZF405-00. Bulb power: 5 W, Fitting/cap type: G23, Product color: Blue. Bulb voltage: 230 V. Height: 4.17" (106 mm), Weight: 1.06 oz (30 g). Package volume: 100 cm³, Package width: 0.984" (25 mm), Package depth: 0.984" (25 mm). Quantity per pallet: 2688 pc(s), Minimum order quantity: 4 pc(s)