Varta logo

Varta 675 Single-use battery Zinc-Air

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90365
Info modified on:
23 Feb 2023, 20:00:19
Long product name Varta 675 Single-use battery Zinc-Air:

6x Hearing Aid Batteries, Zinc-Air, 1.4V

Varta 675 Single-use battery Zinc-Air:

- New: Mercury free and corrosion resistant housing for more power and better conduction.
- Easy open - packaging.
- Patented technology from the worldwide number one producer of hearing aid batteries.

Short summary description Varta 675 Single-use battery Zinc-Air:

Varta 675, Single-use battery, Zinc-Air, 1.4 V, 6 pc(s), Silver, 0.211" (5.35 mm)

Long summary description Varta 675 Single-use battery Zinc-Air:

Varta 675. Battery type: Single-use battery, Battery technology: Zinc-Air, Battery voltage: 1.4 V. Height: 0.211" (5.35 mm), Diameter: 0.457" (1.16 cm), Weight: 0.0624 oz (1.77 g). Battery form factor: Button/coin

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.