location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML5590eco
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01308801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713050520
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360 x 360 DPI 473 cps
  • - 56 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 24-pin 200 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 45.9 W
Long product name OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps :
The short editorial description of OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps

ML5590eco, 24-pin, 360x360DPI, 473cps, 128KB, USB 2.0, 5.9kg
More>>>
Short summary description OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps:
This short summary of the OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI ML5590eco, 473 cps, 360 x 360 DPI, 420 cps, 105 cps, 315 cps, 10,12,15,17.1,20 cpi

Long summary description OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps:
This is an auto-generated long summary of OKI ML5590eco dot matrix printer 360 x 360 DPI 473 cps based on the first three specs of the first five spec groups.

OKI ML5590eco. Maximum print speed: 473 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 420 cps. Paper feed: Manual, Pull tractor, Push tractor, Continuous paper width range: 2.99 - 10" (76 - 254 mm). Buffer size: 128 KB, Sound pressure level (printing): 56 dB, Page description languages: Epson ESC/P2, IBM ProPrinter. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Ethernet, Serial (RS-232). Print head: 24-pin, Print direction: Bi-directional, Print head life: 200 million characters

Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)