location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1101
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.JC601.001 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 11:59:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector
  • - DLP 2700 ANSI lumens
  • - SVGA (800x600) 4000:1
  • - Zoom capability
  • - 3D
Guarantee: All of Acer projectors support a two year send-in warranty, five years warranty for the DMD chip and one year warranty for the lamp.
Long product name Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D :
The short editorial description of Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D

P1101, DLP, SVGA 800 x 600, 4000:1, 2700 ANSI Lumens, HDMI, Zoom, DLP 3D, Spectraboost, CBII, CSII, 28dB, 2.5KG, Bag, Eco
More>>>
Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D:
The official marketing text of Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D as supplied by the manufacturer

The Acer P1 Series presents breathtaking visuals for remarkable SMB or classroom presentations. Convenient utilities enable easy setup, while advanced power-management solutions conserve energy and the Earth's resources. To top it off, the P1 Series is available for remarkably good value.

Prolific 3D imagery
Whether you're making business presentations or giving academic lectures, the DLP® 3D Ready P1 Series renders fascinating, multi-dimensional imagery1. Advanced Acer color technologies enliven graphics with lifelike colors and preserves image integrity even with prolonged use. High brightness, contrast ratio and resolution depict sharp details.

Convenient installation
The keystone correction feature eliminates image distortions resulting from elevated projection. Thanks to the installation menu, signal input from a notebook is no longer required, so mounting the P1 Series on the ceiling is fast and convenient. To top it off, the Acer Top-Loading Lamp design affords easy lamp replacement even while the projector is ceiling-mounted1.

Empowering usability
The Empowering Key offers instant access to Acer Empowering Technology tools for easy customization of power, viewing and timer settings. Acer SmartFormat technology facilitates projection of wide-format content without complicated resolution settings. Acer Instant Pack technology lets you safely unplug the power cord right after the projector is turned off, so you can pack up and go immediately.

Eco-friendly functionality
Acer EcoProjection technology cuts standby power consumption to a single watt, for environment-friendly power management. The long lamp life cuts lamp replacement costs and ensures long-term, dependable projector use; ECO mode extends lamp lifespan and reduces noise and power consumption. With the Auto ECO feature, the projector automatically enters ECO mode if there is no signal input for 5 minutes, resulting in an up to 20% further reduction of power consumption.

Short summary description Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D:
This short summary of the Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P1101, 2700 ANSI lumens, DLP, SVGA (800x600), 4000:1, 28 dB, Standard throw projector

Long summary description Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D:
This is an auto-generated long summary of Acer P1101 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D based on the first three specs of the first five spec groups.

Acer P1101. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Noise level: 28 dB. Product type: Standard throw projector, Market positioning: Presentation. Weight: 5.51 lbs (2.5 kg). Connectivity technology: Wired

Projector
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
4000:1
Lens system
Zoom capability
Yes
Video
3D *
Yes
Ports & interfaces
HDMI ports quantity *
1
DVI port *
No
Network
Ethernet LAN *
No
Features
Noise level *
28 dB
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Weight & dimensions
Weight *
5.51 lbs (2.5 kg)
Packaging content
Handheld remote control *
No
Other features
Connectivity technology
Wired