Cisco logo

Cisco 10/100 8-Port VPN Router wired router

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51916
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 10/100 8-Port VPN Router wired router:

10/100 8-Port VPN Router

Short summary description Cisco 10/100 8-Port VPN Router wired router:

Cisco 10/100 8-Port VPN Router, IEEE 802.3, IEEE 802.3u, Ethernet, RIP-1, RIP-2, Ethernet, Fast Ethernet, Telnet, Snmp, TCP/IP, PPTP, IPSec, PPPoE

Long summary description Cisco 10/100 8-Port VPN Router wired router:

Cisco 10/100 8-Port VPN Router. Networking standards: IEEE 802.3, IEEE 802.3u. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Data link protocols: Ethernet, Fast Ethernet. Authentication method: Triple DES, DES. Certification: FCC Class B, CE Class B. Weight: 3.31 lbs (1.5 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.