location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interactive Pen - ELPPN02 - EB455Wi/465i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H442001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343881679 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:56:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPPN02 :
The short editorial description of Epson ELPPN02

Interactive Pen, White
More>>>
Epson ELPPN02:
The official marketing text of Epson ELPPN02 as supplied by the manufacturer

Touch-activated infrared stylus designed for use with Epson BrightLink Solo Interactive Module.

- Provides interactive drawing and "mouse" functionality for BrightLink Solo Interactive Module
- Simple one-touch button provides "right-click" mouse functionality
- LED battery status indicator
- Includes two "AAA" batteries
- Dimensions: 6.5" L x .87" W

Short summary description Epson ELPPN02:
This short summary of the Epson ELPPN02 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPPN02, White, EB-455Wi, EB-465i, 2.36" (60 mm), 7.48" (190 mm), 1.3" (33 mm), 3.53 oz (100 g)

Long summary description Epson ELPPN02:
This is an auto-generated long summary of Epson ELPPN02 based on the first three specs of the first five spec groups.

Epson ELPPN02. Product color: White, Compatibility: EB-455Wi, EB-465i. Package width: 2.36" (60 mm), Package depth: 7.48" (190 mm), Package height: 1.3" (33 mm). Quantity per pallet: 600 pc(s), Quantity per pack: 1 pc(s), Quantity per pallet (UK): 720 pc(s)

Features
Product color
White
Compatibility
EB-455Wi, EB-465i
Weight & dimensions
Package width
2.36" (60 mm)
Package depth
7.48" (190 mm)
Package height
1.3" (33 mm)
Package weight
3.53 oz (100 g)
Technical details
Country of origin
China
Logistics data
Quantity per pallet
600 pc(s)
Quantity per pack
1 pc(s)
Quantity per pallet (UK)
720 pc(s)
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Epson ELPPT04 Epson ELPPT04
(show image)
V12H003D04 Setting Plate - ELPPT04 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)