location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wired Desktop 320MK Mouse and Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired Desktop 320MK Mouse and Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9SR36AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721887993 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 840703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 03:49:56
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wired Desktop 320MK Mouse and Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy a comfortable fit with a reduced-sized keyboard and low-profile quiet keys. The familiar three-zone layout has a number pad, arrow keys, and 6° adjustable slope for your wrist position. Navigate documents in either hand with a contoured mouse.
  • - Get plug and play simplicity and essential design features. Connect the keyboard and mouse to any available USB ports on your laptop. The keyboard's LED indicator alerts you to locked keys and the mouse wheel doubles as a third function button.
  • - Feel good knowing you can safely clean your keyboard and mouse with everyday disinfecting wipes as HP keyboards and mice have been tested up to 1,000 wipes.[2]
  • - Make a purchase you can feel good about. The keyboard has more than 50% post-consumer recycled plastic content, and the printed circuit boards on the keyboard and mouse are low halogen.[1]
  • - Deploy the keyboard with confidence into industrial settings with a design that undergoes improved fine dust testing versus its predecessor.
Guarantee: One-year limited warranty.
Long product name HP Wired Desktop 320MK Mouse and Keyboard :
The short editorial description of HP Wired Desktop 320MK Mouse and Keyboard

Wired Desktop 320MK Mouse and Keyboard
More>>>
HP Wired Desktop 320MK Mouse and Keyboard:
The official marketing text of HP Wired Desktop 320MK Mouse and Keyboard as supplied by the manufacturer

Pro-class productivity for your workspace
Work efficiently and enhance your everyday productivity with the reliable HP Wired Desktop 320MK Mouse and Keyboard.

Short summary description HP Wired Desktop 320MK Mouse and Keyboard:
This short summary of the HP Wired Desktop 320MK Mouse and Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wired Desktop 320MK Mouse and Keyboard, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description HP Wired Desktop 320MK Mouse and Keyboard:
This is an auto-generated long summary of HP Wired Desktop 320MK Mouse and Keyboard based on the first three specs of the first five spec groups.

HP Wired Desktop 320MK Mouse and Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: Black. Mouse included

Designed for your comfort

Enjoy a comfortable fit with a reduced-sized keyboard and low-profile quiet keys. The familiar three-zone layout has a number pad, arrow keys, and 6° adjustable slope for your wrist position. Navigate documents in either hand with a contoured mouse.

Easy to connect and use

Get plug and play simplicity and essential design features. Connect the keyboard and mouse to any available USB ports on your laptop. The keyboard's LED indicator alerts you to locked keys and the mouse wheel doubles as a third function button.

Safe to use

Feel good knowing you can safely clean your keyboard and mouse with everyday disinfecting wipes as HP keyboards and mice have been tested up to 1,000 wipes.[2]

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Surface coloration
Monochromatic
Features
Cable length
70.9" (1.8 m)
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Mouse cable length
70.9" (1.8 m)
Weight & dimensions
Keyboard dimensions (WxDxH)
16.8 x 4.37 x 0.657" (426.2 x 110.9 x 16.7 mm)
Keyboard weight
14.6 oz (413 g)
Mouse dimensions (WxDxH)
4.09 x 2.5 x 1.4" (103.8 x 63.4 x 35.5 mm)
Mouse weight
2.67 oz (75.8 g)
Weight
14.6 oz (413 g)
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Brand Image Article code product Stock Price from
HP Wired Desktop 320MK Mouse and Keyboard HP Wired Desktop 320MK Mouse and Keyboard
(show image)
9SR36AA#ABH Wired Desktop 320MK Mouse and Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
HP Wired Desktop 320MK Mouse and Keyboard HP Wired Desktop 320MK Mouse and Keyboard
(show image)
9SR36AA#ABB Wired Desktop 320MK Mouse and Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
HP Wired Desktop 320MK Mouse and Keyboard HP Wired Desktop 320MK Mouse and Keyboard
(show image)
9SR36AA#AC3 Wired Desktop 320MK Mouse and Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 6 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Wired Desktop 320MK Mouse and Keyboard:
Disclaimer

[2] Select household wipes can be safely used to clean HP Elite Presenter Mouse, HP Premium keyboard (wireless and USB) and HP desktop wired 320 KB/Mouse up to 1,000 wipes: See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Sanitize Your HP Device Whitepaper.