location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC‑F501 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC‑F501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ58301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946689128
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC‑F501 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 2400 x 1200 DPI Color
  • - Printing colors: Black, Cyan, Fluorescent pink, Fluorescent yellow
  • - USB port Ethernet LAN
More>>>
Short summary description Epson SureColor SC‑F501 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN:
This short summary of the Epson SureColor SC‑F501 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC‑F501, Inkjet, 2400 x 1200 DPI, Black, Cyan, Fluorescent pink, Fluorescent yellow, 110 ml, Roll, 0.05 - 0.21 mm

Long summary description Epson SureColor SC‑F501 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC‑F501 large format printer Inkjet Color 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC‑F501. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Printing colors: Black, Cyan, Fluorescent pink, Fluorescent yellow. Paper tray media types: Roll, Media thickness: 0.05 - 0.21 mm, Maximum roll width: 24" (61 cm). Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Blue, White, Display: LCD, Control type: Touch. Power consumption (typical): 22 W, Power consumption (off): 0.2 W, AC input voltage: 100-240 V

Printing
Print head nozzles
800 nozzles black,800 nozzles per colour
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Printing colors *
Black, Cyan, Fluorescent pink, Fluorescent yellow
Print cartridge volume (metric)
110 ml
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Roll
Media thickness
0.05 - 0.21 mm
Maximum roll width
24" (61 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black, Blue, White
Built-in display *
Yes
Display
LCD
Color display
Yes
Control type
Touch
Performance
Country of origin
Indonesia
Power
Power consumption (typical)
22 W
Power consumption (off)
0.2 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Windows 10, Windows 7, Windows 8, Windows 8.1
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Width
38.2" (970 mm)
Depth
31.9" (811 mm)
Height
9.65" (245 mm)
Weight
63.9 lbs (29 kg)
Packaging data
Package width
28.5" (725 mm)
Package depth
43.3" (1100 mm)
Package height
22" (560 mm)
Package weight
106.9 lbs (48.5 kg)
Other features
Touchscreen
Yes
Ink drop
4.4 pl
Logistics data
Quantity per pallet
3 pc(s)
Quantity per pack
1 pc(s)
Quantity per pallet (UK)
3 pc(s)