location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-11344 power adapter/inverter 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-11344
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-11344
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:58:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name DELL 450-11344 power adapter/inverter 90 W Black :
The short editorial description of DELL 450-11344 power adapter/inverter 90 W Black

Europe AC adapter 90w, 1m
More>>>
DELL 450-11344 power adapter/inverter 90 W Black:
The official marketing text of DELL 450-11344 power adapter/inverter 90 W Black as supplied by the manufacturer

Features & Benefits
Device Type : Power adapter - external
Localisation : Europe
Power Provided : 90 Watt

Overview
Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel. The Dell™ 90-Watt AC adapter with 1 meter 2 wire Power Cord enables you to operate your Laptops or charge the battery from electrical power outlets. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Compatible with:
- Inspiron 1720 / 1721 / 9400
- Latitude D420 / D430 / D520 / D531 / D620 / D620 ATG / D630 / D630 ATG / D630c / D631 / D820 / D830
- Precision M2300 / M4300 / M65
- Vostro 1700 / 1710
- XPS M1530

Manufacturer Part : 450-11344
Dell Part : 450-11344

Short summary description DELL 450-11344 power adapter/inverter 90 W Black:
This short summary of the DELL 450-11344 power adapter/inverter 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-11344, 90 W, Inspiron 1720 / 1721 / 9400 Latitude D420 / D430 / D520 / D531 / D620 / D620 ATG / D630 / D630 ATG..., Black, 39.4" (1 m)

Long summary description DELL 450-11344 power adapter/inverter 90 W Black:
This is an auto-generated long summary of DELL 450-11344 power adapter/inverter 90 W Black based on the first three specs of the first five spec groups.

DELL 450-11344. Output power: 90 W, Compatibility: Inspiron 1720 / 1721 / 9400 Latitude D420 / D430 / D520 / D531 / D620 / D620 ATG / D630 / D630 ATG.... Product color: Black. Cable length: 39.4" (1 m)

Features
Output power *
90 W
Features
Compatibility
Inspiron 1720 / 1721 / 9400 Latitude D420 / D430 / D520 / D531 / D620 / D620 ATG / D630 / D630 ATG / D630c / D631 / D820 / D830 Precision M2300 / M4300 / M65 Vostro 1700 / 1710 XPS M1530
Design
Product color *
Black
Weight & dimensions
Cable length
39.4" (1 m)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)