location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX77
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX77EG-S show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.1 MP CCD Touchscreen Silver
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - Face tracking
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver :
The short editorial description of Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

DMC-FX77, silver, 12.1 Mp, 4000 x 3000, 3.5" touchscreen, 5/4/6.5x optical/digital/intelligent zoom, f=4.3-21.5mm, OIS, Full HD, PAL, USB2.0, mini HDMI
More>>>
Short summary description Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FX77, 12.1 MP, 4000 x 3000 pixels, CCD, 5x, Full HD, Silver

Long summary description Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FX77. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3.5", Touchscreen. PictBridge. Weight: 5.01 oz (142 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:28:56
Uk has collected 23 expert reviews for Panasonic Lumix DMC-FX77 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-09-23 11:28:52
One look at the Lumix FX77 and you’d be forgiven for thinking it’s its predecessor, the FX700. The FX77 may be housed in a similar body, but it’s hiding some impressive features. Upon closer inspection there are a number of markings on the front of the...
Bottom line A stylish compact that offers more features than most. The touch screen can sometimes be a hindrance, but this is outweighed by the camera’s capabilities Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alt...
80%
techradar.com
Updated:
2011-09-23 11:28:55
Panasonic Lumix DMC-FX77 Review: OverviewIn recent years, Panasonic has gone from being a general electronics manufacturer to being the biggest threat to the market leaders in the digital compact camera sector. This is all thanks to the company's innov...
Good Pin sharp pictures
Excellent colour rendition, Good build quality, Interchangeable on-screen modes...
Bad Touch screen isn't so sensitive, Flimsy covers, Lack of manual control...
80%
computeractive.co.uk
Updated:
2011-09-23 11:28:55
The latest fad among technology manufacturers is for touch-sensitive screens. It's all very well if the screen provided is big and responsive, but for every product with a great touch-screen, such as the iPad, there's a mediocre one.Fortunately the 3.5...
Good Large, responsive touchscreen; small but sturdy; fun 3D mode and colour filter selection; bright lens provides better results in lower light without using the flash...
Bad Slight premium for touchscreen and slender dimensions; if you find touchscreens fiddly, avoid it; white balance occasionally off in daylight setting...
Bottom line A fun 3D mode and good colour filters to lift snaps beyond the average – and though it's not cheap, it's good value...
80%
trustedreviews.com
Updated:
2011-09-23 11:28:55
Once the stuff of science fiction movies, touch screens have gradually worked their way into our everyday lives to such an extent that we would hardly bat an eyelid at finding one incorporated into the latest pair of Nike's, let alone feel the warm glow a...
Good Touch nice for viewing pictures, Stylish design, Good results with minimal effort, Good low light performance...
Bad Few physical controls, Touchscreen easy to press accidentally, Somewhat pricey...
80%
whatdigitalcamera.com
Updated:
2011-09-23 11:28:38
The FX77 is one of the latest mid-range compacts to adopt a large touchscreen LCD in place of almost all physical controls. The 3.5in screen fills the rear of the model, and displays images and videos at 230k-dots, although images taken at the camera's...
Good Large screen, good stills and video quality, capable focusing system, slim body...
Bad LCD screen could be more details, lack of image details at 100%, zoom rocker a touch too small, menu system...
Bottom line There's plenty to like about the FX77, from its large and responsive touchscreen and decent focusing performance through to its reasonable image quality. It's a pity images aren't a little more detailed, but with regards to reliability and performance...
88%
cameralabs.com
Updated:
2011-09-23 11:28:46
Announced in January 2011, the Panasonic Lumix FX77, or FX78 as it's known in North America, is a 12.1 Megapixel compact with a 5x stabilised zoom and a 3.5in touch-screen display. The FX77 / FX78 is slimmer and lighter than previous FX series models...
Good 24mm super-wide-angle, coverage, 3.5in LCD touch-screen with tap-focusing, 5x stabilised optical zoom, HDMI port and AV cable.
Bad Poor menu navigation, Reduced resolution in Night shot mode, Lack of 'fun' or creative modes.
Bottom line Panasonic Lumix FX77 / FX78 verdict The Panasonic Lumix FX77 / FX78 is a 12.1 Megapixel compact with a 5x stabilised zoom and a big 3.5 inch touch-screen display with a 16:9 aspect ratio. Slimmer and lighter than previous FX models, the Lumix FX77 /...
81%
letsgodigital.org
Updated:
2011-09-23 11:28:48
Shortly after the CES Show in January of this year, Panasonic introduced four high-end compact digital cameras, including the stylish Panasonic Lumix DMC-FX77, also known as the Panasonic Lumix DMC-FX78. The new Panasonic DMC-FX77 camera is adde...
0%