location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBB1DMD
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i3 i3-550 3.2 GHz
  • - Touchscreen 21.5" Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 1 TB DVD-RW Card reader integrated
  • - AMD Radeon HD 5450 Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
Guarantee:
Long product name Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black :
The short editorial description of Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black

IdeaCentre B310, Intel Core i3-550 (4M Cache, 3.20 GHz), 2 x 2GB DDR3, 1TB HDD, ATI Mobility Radeon HD 5450, DVD-RW, 6 x USB 2.0, 802.11b/g/n, Gigabit Ethernet, 21.5 LCD 1920x1080px, 16:9, Windows 7 Home Premium 64-bit
More>>>
Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black:
The official marketing text of Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black as supplied by the manufacturer

Built for high-voltage entertainment.

Reclaim your space and add bold, cool style.
We love these all-in-ones. They won't take over your desk. Pick the top-of-the-line and get more multimedia features you could ever dream of cleverly concealed in leam PC. And we also found the modern, edgy look a welcome sight. Sound good? Check out our line of B300 PCs. And they are more than handsome-they are multimedia machines.

Choose any of the B series models and venture into an entirely new, HD entertainment zone. They are all so lean and thin, you won't be limited where to put it. Display like a TV in your family or living room or turn your room or dorm into a sweet multimedia haven. Share it with family, friends or keep it all to yourself, we won't tell.
- Gorgeous 20", 21.5" and 23" cinema-quality widescreen options.
- 4-in-1 and 3-in-1 gaming remotes/air mouse options.
- Optional multi-touch screen (not available in all areas.)
- Fast and simple box-to-boot set up.
- Simply plug this handy, discrete device in any room.
- Cool. contemporary designs you won't find anywhere else.

Looking for a PC to share (or hide away in your room)? You probably have a list as long as your arm of must-haves.But then there's that niggling budget that keeps entering the equation.

If you're looking for a multimedia PC for just yourself or an entire family to use, B300/B305/B310 might be the answer. It's so slim you can put it in place that's easily accessible and its clean design makes it functional, fun and stylish. You won't have to worry about it messy wires or a bulky PC in the middle of your living room. Sound good? Check out the other options and features that make this one so popular.
- Probably the most cost-effective AIO 20" and 21.5" displays available.
- Brilliant LED widescreen panels.
- Sturdy enough to stand up to all that family fun you're planning.
- Cool and modern without a tangle of wires to limit where you put it..
- A handy, discrete device with easy set up is perfect for any room.
- Full HD theatre-style audio and video. Need we say more.
- Easy box-to-boot set up.
- Ideal for internet streaming and downloading.

Short summary description Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black:
This short summary of the Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre B310, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre B310. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 5450, On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-550
Processor cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Thermal Design Power (TDP)
73 W
PCI Express slots version
2.0
Processor socket
LGA 1156 (Socket H)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Clarkdale
Processor series
Intel Core i3-500 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Processor code
SLBUD
Tcase
72.6 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 5450
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Audio
Audio system
HD
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
PS/2 ports quantity
1
Design
Product color *
Black
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
48505
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
AMD
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display
LCD
Display included
Yes
Networking features
Gigabit Ethernet
Number of processors installed
1
Platform
PC
Wake-on-LAN ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:34:29
Uk has collected 3 expert reviews for Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2014-06-12 01:34:27
We have another all-in-one computer for you today with the Lenovo IdeaCentre B310. This 21.5-inch has a Full HD panel as well as an Intel Core i3 processor and...
Good Digital tuner included, Good CPU performance, Full HD matte panel with accurate colours, Good finish...
Bad Low gaming capacity, Speakers and headphones socket lack power, No video out, Poorly contrasted screen...
Bottom line While the IdeaCentre B310 doesn't rival the iMac 21.5 when it comes to raw performance, it does give value for money. It's a decent machine for multimedia enthusiasts and the inclusion of a digital tuner is a real plus...
60%