OKI logo

OKI C9655dn Color 600 x 1200 DPI A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49178
Info modified on:
07 Mar 2024, 15:34:52
Long product name OKI C9655dn Color 600 x 1200 DPI A3:

C9655dn, 512MB RAM, 36ppm, 1200x600px, A3, IEEE 1284, USB 2.0, Ethernet, Duplex

Short summary description OKI C9655dn Color 600 x 1200 DPI A3:

OKI C9655dn, Laser, Color, 600 x 1200 DPI, A3, 40 ppm, Duplex printing

Long summary description OKI C9655dn Color 600 x 1200 DPI A3:

OKI C9655dn. Print technology: Laser, Color. Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.