Xiaomi logo

Xiaomi Mi Smart Scale 2 Square White Electronic personal scale

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83334
Info modified on:
15 Mar 2024, 15:22:34
Bullet Points Xiaomi Mi Smart Scale 2 Square White Electronic personal scale:
  • - 3 Precise Data Points
  • - High-Precision Accuracy
  • - Widely Usable
  • - Body Balance Test
  • - Up to 16 Users
  • - Hidden LED Display
Long product name Xiaomi Mi Smart Scale 2 Square White Electronic personal scale:

100g - 150kg, Bluetooth 5.0, 3 x AAA, 280 x 280 x 22 mm, 1.2kg

Short summary description Xiaomi Mi Smart Scale 2 Square White Electronic personal scale:

Xiaomi Mi Smart Scale 2, Electronic personal scale, 330.7 lbs (150 kg), 1.76 oz (50 g), White, 0.22 lbs (0.1 kg), kg, lb

Long summary description Xiaomi Mi Smart Scale 2 Square White Electronic personal scale:

Xiaomi Mi Smart Scale 2. Type: Electronic personal scale, Maximum weight capacity: 330.7 lbs (150 kg), Accuracy: 1.76 oz (50 g). Display: LED. Battery type: AAA, Battery technology: Alkaline, Battery voltage: 1.5 V. Mobile operating systems supported: Android 10, Android 10.0, Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android.... Width: 11" (280 mm), Depth: 11" (280 mm), Height: 0.866" (22 mm)

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.