location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y, CoverPlus, Onsite, SC-T2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP04OSSECJ77
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site Basic Onsite Service
  • - 1 license(s)
  • - 4 year(s)
  • - On-site support
Long product name Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s) :
The short editorial description of Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s)

4 Years CoverPlus Onsite service including Print Heads for Epson SureColour SC-T2100
More>>>
Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s):
The official marketing text of Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s) as supplied by the manufacturer

04 years CoverPlus Onsite service including Print Heads for SureColour SC-T2100
04 years CoverPlus Onsite service, Target is for an engineer to be onsite to repair your Epson Product within 2 working days of call being received - This service also includes 1 print head set replacement per year for the period of the warranty extension. CoverPlus does not cover replacement of items designated as maintenance items that have reached the end of their life

Short summary description Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s):
This short summary of the Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 4Y, CoverPlus, Onsite, SC-T2100, 1 license(s), 4 year(s), On-site

Long summary description Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s):
This is an auto-generated long summary of Epson 4Y, CoverPlus, Onsite, SC-T2100 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Epson 4Y, CoverPlus, Onsite, SC-T2100. License quantity: 1 license(s), Number of years: 4 year(s), Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Service type
Basic Onsite Service
Number of years
4 year(s)
Features
On-site support
Yes
Compatibility
SureColour SC-T2100
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)