location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laserprinter 16 ppm - 8 MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2030D1 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 96 MHz
Long product name Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 :
The short editorial description of Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4

HL-2030 Monochrome 16ppm 2400x600dpi GDI A4 NL 8MB tray 250 sheets
More>>>
Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4:
The official marketing text of Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 as supplied by the manufacturer

High quality mono printing from a compact, stylish machine

Stylish & compact design
The Brother HL-2030 is stylishly designed and compact enough to fit onto a shelf or workstation. It produces printouts with the speed and quality you would expect from a more expensive machine.

Simple
Installation is straightforward ?simply plug in the power cable, click through the installation CD, and you will be printing minutes later. Compatible with both PC and Apple systems, the HL-2030 uses a USB connection to ensure connectivity with most modern devices.

Ample capacity
The 250 sheet paper tray provides ample capacity and there is also the option of a single sheet manual feed. With only a low cost toner cartridge and drum to replace you can be confident that this machine offers economical printing.

Media types supported: Plain Paper, Bond Paper, Recycled Paper, Envelopes, Labels, and Transparencies

Short summary description Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4:
This short summary of the Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Laserprinter 16 ppm - 8 MB, Laser, 2400 x 600 DPI, A4, 16 ppm

Long summary description Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother Laserprinter 16 ppm - 8 MB 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother Laserprinter 16 ppm - 8 MB. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
10 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Plain Paper, Bond Paper, Recycled Paper, Envelopes, Labels, Transparencies
Media weight (tray 1)
60 - 161 g/m2 (16 - 43 lb)
Network
Network ready
No
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor model
SPARClite
Processor frequency
96 MHz
Sound pressure level (printing)
51 dB
Powersave acoustic emission
30 dB
Power
Power consumption (printing) *
450 W
Power consumption (standby)
70 W
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Dimensions (WxDxH)
14.6 x 14.2 x 6.52" (371 x 361 x 165.5 mm)
Other features
Mac compatibility
Yes
Standard media sizes
A4, Letter, B5(JIS), B5(ISO), A5, B6, A6, Exe
Toner cartridge
TN-2000
Compatible operating systems
Windows 98 / Me / 2000 / XP Mac OS 9.1 - 9.2 Mac OSX 10.2.4+