location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3Q014PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-9880H (16MB Cache, 2.3GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA Quadro T1000 (4GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD, 512GB SSD
Long product name HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray :
The short editorial description of HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Intel Core i9-9880H (16MB Cache, 2.3GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA Quadro T1000 (4GB GDDR6), LAN, WLAN, 4G, HP Webcam FHD IR, Windows 10 Pro 64-bit
More>>>
HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
The official marketing text of HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray as supplied by the manufacturer

Extreme performance to meet extraordinary demands
Our flagship ZBook is our ultimate laptop for those who need desktop performance on the go. Edit multiple content streams, manipulate complex data and develop in virtual reality—all on an impressive 17-inch diagonal screen.

Short summary description HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This short summary of the HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G6, Intel® Core™ i9, 2.3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This is an auto-generated long summary of HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

HP ZBook 17 G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Gray

Design
Product type *
Mobile workstation
Product color *
Gray
Form factor *
Clamshell
Market positioning
Performance
Country of origin
China
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
9th gen Intel® Core™ i9
Processor model *
i9-9880H
Processor cores
8
Processor boost frequency
4.8 GHz
Processor frequency *
2.3 GHz
Processor cache
16 MB
Processor cache type
Smart Cache
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
ECC
No
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro T1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
1080p
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Mobile network generation
4G
4G standard
LTE
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Recovery Manager
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam FHD IR
HP Security tools
HP Device Access Manager; HP Power On Authentication; HP Security Manager;HP BIOSphere Gen5; HP Sure Start Gen5; HP Secure Erase; HP Manageability Integration Kit; HP Sure Recover Gen2; HP Client Security Suite Gen5; HP Sure Sense
HP Software provided
HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Remote Graphics Software; HP Cloud Recovery
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95.6 Wh
Power
AC adapter power
200 W
Security
Fingerprint reader
Yes
Weight & dimensions
Width
16.4" (416 mm)
Depth
11.3" (288 mm)
Height
1.3" (33 mm)
Weight *
7.05 lbs (3.2 kg)