location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2000IP Laserfax
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7908A033
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 203 x 98 DPI
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI :
The short editorial description of Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI

L2000IP Laserfax 16ppm / 8MB / 600DPI / 33.6KB
More>>>
Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI:
The official marketing text of Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI as supplied by the manufacturer

The FAX-L2000IP features internet faxing with send, receive and forward functions to simplify your workflow. Plus high speed performance for heavy-duty faxing and fast network printing.
The Canon FAX-L2000IP opens new horizons for highly effective faxing. You can send all your faxes via your existing internet connection to compatible i-fax devices at reduced rates. But the real benefit is unique send, receive and forward functions to transform your entire office workflow.
Paper documents can be scanned into your system for direct distribution to i-fax and email addresses. Faxes can also be sent to a file server for storage. Plus you can route all incoming faxes automatically -allowing them to be shared and worked on by authorised users on the network. Acting as a central communication hub, the FAX-L2000IP lets you collect, share, manage and store all your office documents digitally.
As the FAX-L2000IP features standard network connectivity, the unit can also be used as a fast, flexible and high quality laser printer for every PC on your network. Speed is a rapid 18 pages per minute, with a razor-sharp print resolution of 1200 x 600 dpi.
A Remote User Interface (RUI) allows direct desktop control from connected PCs. Users can issue print commands, check on status and carry out a wide range of functions, via the built-in web browser function. Plus handy network management tools let administrators maintain and monitor use remotely – complete with full accountability so costs can be reduced.
There's a large paper capacity (expandable to 1100 sheets) and massive memory (expandable to 1100 sheets storage *) for heavy-duty faxing – with a 70-page Automatic Document Feeder. Ultra fast Super G3 transmission keeps costs down to an absolute minimum. Scanning speed is a rapid 1.2 pages per second (A4). Plus 18 pages per minute printing speed delivers your faxes instantly.
Whether you're faxing fine text, diagrams or even photographs, you can always rely on Canon's exclusive UHQ (Ultra High Quality) technology for superior sending. A high print resolution of 1200 x 1200 dpi offers equally high quality for all incoming faxes. 50 confidential mailboxes are available – offering users total security for all sensitive documents. Documents can be received in memory and are only printed out when a password is provided.

Short summary description Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI:
This short summary of the Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon L2000IP Laserfax, Laser, 33.6 Kbit/s, 203 x 98 DPI, 3 sec/page, JBIG, MH, MMR, MR, 210 locations

Long summary description Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI:
This is an auto-generated long summary of Canon L2000IP Laserfax fax machine Laser 33.6 Kbit/s 203 x 98 DPI based on the first three specs of the first five spec groups.

Canon L2000IP Laserfax. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 203 x 98 DPI. Copy speed (black, normal quality, A4): 18 cpm, Copier resize: 100 - 70%. Standard input capacity: 500 sheets, Auto document feeder (ADF) input capacity: 70 sheets, Standard output capacity: 250 sheets. Fax memory: 8 MB, Maximum internal memory: 64 MB, Fax memory: 1500 pages. Dimensions (WxDxH): 19.6 x 19.6 x 18.1" (499 x 498.7 x 458.9 mm), Weight: 52.9 lbs (24 kg)

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
203 x 98 DPI
Fax transmission speed
3 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Fax broadcasting
210 locations
Auto-redialing
Yes
One-touch dials
72
Copying
Copy speed (black, normal quality, A4)
18 cpm
Copier resize
100 - 70%
Grayscale levels
256
Input & output capacity
Standard input capacity
500 sheets
Auto document feeder (ADF) input capacity
70 sheets
Standard output capacity
250 sheets
Display
Display language
TBC
Memory
Fax memory
8 MB
Maximum internal memory
64 MB
Fax memory
1500 pages
Weight & dimensions
Dimensions (WxDxH)
19.6 x 19.6 x 18.1" (499 x 498.7 x 458.9 mm)
Weight
52.9 lbs (24 kg)
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
980 W
Scanning
Optical scanning resolution
600 x 600 DPI
Scan speed
1.2 sec/page
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
16 ppm
Other features
Interface
IEEE1284 (Parallel), USB
Power requirements
AC 200-240V, 50-60Hz
Modem type
Super G3
Maximum resolution
1200 x 1200 DPI
Print technology
Print technology resolution
1200 x 1200 DPI
Media formats
Standard media sizes
A4, A5, Legal, Letter, User Definable (76-127(W) x 216-356(L))