location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mounting Cabinet 254 mm (10") - 312x400 mm (WxD)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-10-06U-4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032466086
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 15:32:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safety class rating IP20
  • - Lockable safety-glass door
  • - 200° door opening angle
  • - 1-point-locking-mechanism on the front door
  • - 254 mm (10") profile rails mounted on the front side inside of the cabinet, galvanized
  • - 254 mm (10") profile rails are adjustable in depth
  • - 1.1 - 1.5 strong sheet steel with a high loading capacity, powder coated
  • - Cable entry with brush strip on the top and with plastic cover on the base
  • - Ventilation slots for active and passive ventilation and exhausting
  • - Equipment mounting depth max.: 309 mm
Long product name Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray :
The short editorial description of Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray

254 mm (10") 6U wall mounting cabinet 330x312x400 mm, color grey (RAL 7035)
More>>>
Short summary description Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray:
This short summary of the Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-10-06U-4, Wall mounted rack, 6U, 66.1 lbs (30 kg), Gray

Long summary description Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray:
This is an auto-generated long summary of Digitus DN-10-06U-4 rack cabinet 6U Wall mounted rack Gray based on the first three specs of the first five spec groups.

Digitus DN-10-06U-4. Type: Wall mounted rack, Rack capacity: 6U, Maximum weight capacity: 66.1 lbs (30 kg), International Protection (IP) code: IP20, Product color: Gray

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)