Philips logo

Philips FY2122/00 air purifier accessory Air purifier filter

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37750
Info modified on:
12 Apr 2024, 16:45:36
Short summary description Philips FY2122/00 air purifier accessory Air purifier filter:

Philips FY2122/00, Air purifier filter, HEPA

Long summary description Philips FY2122/00 air purifier accessory Air purifier filter:

Philips FY2122/00. Width: 6.1" (155 mm), Depth: 9.65" (245 mm), Height: 12.5" (318 mm). Package width: 10.1" (256 mm), Package depth: 10.1" (256 mm), Package height: 13" (330 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.