location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC2936/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC2936/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6973869391142 show
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test certificate (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Remove 99.9% particles@3nm
  • - PM2.5 & allergens display
  • - Up to 43 m2
  • - Auto, Sleep mode & app
Guarantee: 2 years
Long product name Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White :
The short editorial description of Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White

Philips Series 2000i Remove 99.9% particles@3nm PM2.5 & allergens display
More>>>
Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White:
The official marketing text of Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White as supplied by the manufacturer

Healthier air, always

See and breathe 99.9% pollutant-free air

Effortless monitor and control
- Simple 4-color display ring for easy monitoring
- Visible reassurance on PM2.5 & allergens
- Smart filter status indicator
- Track, monitor and control with your smartphone app

Innovative design & ultra quiet
- Gentle mode tailored for bedroom use
- Ultra-quiet operation

Intelligent auto purification
- Auto ambient light control
- Intelligent sensing and auto purification

Superior air purification performance
- Superior filtration performance
- 3D air circulation for fast and efficient purification

Air quality display
Knowing real-time air quality in one glance: showing numercial pm2.5 feedback and allergen level on screen that gives you peace of mind in the easiest way.

Auto ambient light control
Smart auto ambient light control, adjust light automatically according to room environment, take care of you and your family in the most gentle way.

Gentle mode
If you are seeking for some quiet and quality time in the bedroom, especially during daytime, gentle mode is your best choice. Feel a natural breeze when reading a book, taking a nap with your baby or even meditating. It only takes one glance before you know you are breathing healthy air.

Intelligent auto purification
Smart sensing technology senses in real time and automatically removes all 3 major threats of indoor air: particles, harmful gases and indoor allergens. Powered by professional grade sensor, it automatically scan pollutants in the air 60,000 times per minute, detects and reacts to any pollution event in real time.

Air quality in 4 colors
The ambient light ring on top of the product provides an additional visual cue ranging from blue (good) to red (poor) to present the indoor air quality.

Smart filter status indicator
Detect actual amount of pollutants filtered, and calculate filter lifetime. You can easily check current filter status on screen for effortless maintenance.

Track and control by app
Using the CleanHome+ app you can control your air purifier anywhere, anytime. Check the air quality in the app to get reassurance wherever you are, and to compare your indoor air quality with the outdoor air quality.

Superior filtration
Powered by the upgraded VitaShield technology, the air purifier effectively removes 99.9% of particles as small as 0.003um (800 times smaller than PM2.5), including PM2.5, viruses, bacteria, pollen, dust and pet dander.
It makes sure you breathe healthy air even during heavy pollution season.

Ultra quiet operation
In sleep mode, display lights are dimmed and the purifier operates in near silence (as low as 30db) for clean air while you sleep — certificated by Quietmark.

Short summary description Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White:
This short summary of the Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC2936/00, 66 dB, 360 m³/h

Long summary description Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White:
This is an auto-generated long summary of Philips AC2936/00 air purifier 43 m² 66 dB 43 W Pink, White based on the first three specs of the first five spec groups.

Philips AC2936/00. Noise level: 66 dB, Air purify rate: 360 m³/h

Features
Air purify rate *
360 m³/h
Suitable for room area up to *
43 m²
Noise level *
66 dB
Light sensor
Yes
Gas sensor
Yes
Filter
FY2122/00
Cord length
63" (1.6 m)
Night mode
Yes
Motor type
DC
Air quality feedback
Numerical
Noise level (night mode)
30 dB
Country of origin
China
Design
Product color *
Pink, White
Housing material
Plastic
Control type
Touch
Built-in display *
Yes
Filtering
Filter life (max)
12 month(s)
Filtering
Filters out viruses
99.9%
Particle filtration
0.003 µm
Filters out PM2.5
99.9%
Filters out bacteria
99.9%
Power
Power consumption (max) *
43 W
Power consumption (standby)
2 W
AC input frequency
50 Hz
AC input voltage
220 V
Power
43 W
Weight & dimensions
Width
10.8" (274 mm)
Depth
10.8" (274 mm)
Height
23" (585 mm)
Weight
12.8 lbs (5.8 kg)
Packaging data
Package width
12.6" (320 mm)
Package depth
12.6" (320 mm)
Package height
24.8" (630 mm)
Package weight
16.5 lbs (7.5 kg)