location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8200 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electric shaver HQ8255/19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HQ8255/19
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HQ8255/19 user manual (29.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Super Lift & Cut Display type: LED Black, Gray, Red
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable
  • - AC/Battery Charging time: 1 h
Long product name Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red :
The short editorial description of Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red

Electric shaver Speed-XL, Super Lift & Cut technology, 50 min/17 days
More>>>
Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red:
The official marketing text of Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red as supplied by the manufacturer

The three tracks of the Speed-XL shaving heads offer 50% more shaving surface for a fast and close shave.

Comfortably close
- Super Lift & Cut technology

Adjusts to every curve of your face and neck
- Reflex Action system

A fast and close shave
- Speed-XL shaving heads for a fast and close shave

Shaves even the shortest stubble
- Precision Cutting System

For a fast and efficient shave
- SmartTouch Contour-following: for a fast and efficient shave

Short summary description Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red:
This short summary of the Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8200 series HQ8255/19, Rotation shaver, Black, Gray, Red, Super Lift & Cut, LED, AC/Battery, 1 h

Long summary description Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red:
This is an auto-generated long summary of Philips 8200 series HQ8255/19 men's shaver Rotation shaver Trimmer Black, Gray, Red based on the first three specs of the first five spec groups.

Philips 8200 series HQ8255/19. Shaver system: Rotation shaver, Product color: Black, Gray, Red, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Charging time: 1 h, Shaving time: 50 min. Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Runtime: 50 min

Features
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Product color *
Black, Gray, Red
Individual floating head
Yes
Jet Clean system
Yes
Precision cutting system
Yes
Precision trimmer
Yes
Washable *
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Display type
LED
Indication
Battery low indication
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Charging time
1 h
Shaving time
50 min
Shaving time
17 day(s)
Packaging content
Quantity per pack
1 pc(s)
Base station
Yes
Shaver base station functions
Charging
Cleaning brush
Yes
Pouch
Yes
Protection cap
Yes
Other features
Runtime
50 min