location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Gigabit PoE Networkswitch, 10 Zoll, L2 managed, 80 W, af/at
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-95331 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032464365
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2024 15:56:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of PoE ports: 8 x 10/100/1000Base-TX RJ45
  • - Standards: IEEE802.3, IEEE802.3u, IEEE802.3ab, IEEE802.3x full-duplex flow control, IEEE802.3ab link aggregation
  • - PoE standards: IEEE802.3af, IEEE802.3at
  • - Forwarding rate: 10/100/1000Mbps
  • - LED displays: Power, Link/Act
  • - Backplane bandwidth: 16G
  • - Forwarding capacity: 11.9 Mpps
  • - Jumbo frame size: 16 K
  • - MAC addresses: 8K
  • - Package buffer storage: 4.1 Mbit
  • - RAM for CPU: 1 Gbit / Flash memory: 128 Mbit
  • - PoE total budget: 80 watt output 802.3at (PoE+ support)
  • - PoE budget per port: 30 watt max.
  • - PoE voltage: 52 V
  • - PoE PIN assignment: V- (RJ45 Pin1, 2), V+ (RJ45 Pin 3,6) Mode A, Endspan
  • - PoE Management: PoE status and control, PoE schedule, PD alive auto check
  • - Port features: Port Control, Port Isolation, Port Loop Detection
  • - Port mirroring: Multi to 1 Sniffer
  • - VLAN: Port-based & 802.1q Tag-based VLANs
  • - Link aggregation: 8 groups
  • - Rate limit: 64kbps
  • - Spanning tree: Supports STP, RSTP, MSTP
  • - Ring protocol: Supports EAPS
  • - Multicast: Supports 256 multicast groups & IGMP snooping for multimedia applications
  • - Supports Static ARP & Static Routing, up to 32 VLAN interfaces
  • - QoS: 4 lines per port, scheduling algorithm: WRR, SP, WFQ, port-based, MAC-based, 802.1p, DSCP classification
  • - ACL: Standard IP, Extend IP, MAC IP, ARP, 512 entries
  • - Security: MAC-based authentication, AAA/RADIUS authentication, WEB/Telnet password protection, Accessing privilege mode password protection
  • - Supports SMNP
  • - Supports ICMPv6, IPv6 Neighbor Discovery, MLD Snooping, IPv6 Telnet
  • - Management interfaces: WEB, SNMP, SSH, CLI, Telnet, TACACS+, RMON
  • - L3-VLAN Interface: 32
  • - Operating voltage: 100 - 240 V AC, 50/60 Hz, integrated power adapter (IEC C13 plug for non-heating appliances)
  • - Power suppy: 96 W max.
  • - Operating temperature: 0 °C to 40 °C
  • - Storage temperature: -10 °C to +70 °C
  • - Operating humidity: 5% - 95% (non condensing)
  • - Housing: Metal (with protective conductor terminal)
  • - Dimensions: W 250 x D 150 x H 44 mm
  • - Weight: 1.140 kg (without packaging)
Long product name Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The short editorial description of Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

L2 managed Gigabit Ethernet PoE Switch 8-port PoE, 10 inch, 80W PoE budget
More>>>
Short summary description Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-95331, Managed, L2+, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of Digitus DN-95331 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

Digitus DN-95331. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3at. Power over Ethernet (PoE)

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)