location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZ971AW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:09:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Dec 2012
Product end of life date
Bullet Points HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black 650 W
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 6 GB DDR3-SDRAM 1333 MHz
  • - DVD-ROM Card reader integrated
  • - Windows 7 Professional 64-bit
Guarantee: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black :
The short editorial description of HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black

HP Z600 Workstation
More>>>
HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:
The official marketing text of HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black as supplied by the manufacturer

The HP Z600 packs twelve-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt, and decibel make a difference.

• Engineered to perform: the HP Z600 is engineered to optimize the way processor, memory, graphics, OS and software technology work together to deliver massive, whole-system computational power.


• Sleek new industrial design: brushed aluminum, integrated handles and visually cable-less engineering are just a few of the new design features that create new standards for lowered acoustics, serviceability and energy efficiency.


• Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.


• Revolutionary architecture: tackle bigger problems faster and process more tasks and threads in parallel with the new Intel® QuickPath Interconnect architecture and new Intel® Xeon® processors 1 with integrated memory controllers.


• Compact and unassuming: enhance your work area with HP's quietest workstation, designed for environments where space is at a premium.


• Ease of service without comparison: the tool-free chassis and the uncluttered and highly streamlined internal design give you the ability to add or change components in mere seconds.


1 Quad-Core processors are designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefits; check with software provider to determine suitability; not all customers or software applications will necessarily benefit from use of these technologies. 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information

Short summary description HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:
This short summary of the HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z600, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 6 GB, DVD-ROM, Windows 7 Professional

Long summary description HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:
This is an auto-generated long summary of HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black based on the first three specs of the first five spec groups.

HP Z600. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 41.9 lbs (19 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor cores
4
Processor threads
8
Processor boost frequency
2.66 GHz
Processor frequency *
2.4 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5600 Series
Processor codename
Westmere EP
Thermal Design Power (TDP)
80 W
Tcase
77.6 °C
PCI Express slots version
2.0
Number of processors installed
1
Number of QPI links
2
Stepping
B1
CPU multiplier (bus/core ratio)
18
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Maximum internal memory *
24 GB
Internal memory type
DDR3-SDRAM
Memory slots
6x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Optical drive type *
DVD-ROM
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID support
Yes
Ports & interfaces
USB 2.0 ports quantity *
9
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x8 slots
1
PCI Express x16 slots
2
PCI slots
2
Design
Chassis type *
Minitower
Number of 3.5" bays
2
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® 5520
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
47925
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
650 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width *
6.51" (165.3 mm)
Depth *
17.3" (440 mm)
Height *
17.5" (445.1 mm)
Weight *
41.9 lbs (19 kg)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card
No
BD interface type
SATA
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 14:08:07
Uk has collected 8 expert reviews for HP Z600 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
layersmagazine.com
Updated:
2011-08-14 14:08:07
SMALL, POWERFUL DESKTOP COMPUTERThere are only a few words to describe this new box from HP: The Z600 is smoking hot! HP is taking the challenge of more power in a smaller footprint to the next level with the Z600. I’ve tested many larger boxes and hav...
Good Form factor; video card; configuration; speed...
100%
slashgear.com
Updated:
2011-08-14 14:08:07
It’s been a few months since HP launched their Z400, Z600 and Z800 workstations, and we’ve finally got the company’s mid-range Z600 on the SlashGear test bench. A dual-processor monster that HP envisage being used in midrange CAD, financial modelling a...
0%
justechn.com
Updated:
2011-08-14 14:08:07
A few months ago we had the opportunity of reviewing the HP Z800 and it got our praise in just about every way. Today we are looking at its little brother the Z600.FeaturesEngineered to performThe HP Z600 is engineered to optimize the way processor, memo...
Bottom line After all is said and done the Z600 certainly lives up to the expectations that were set by the Z800. If you are looking for a Workstation and the Z800 is out of your price range then the Z600 may fit the bill. Its performance is very similar in most t...
87%
Geek.com
Updated:
2011-08-14 14:08:07
The focus of computing may have shifted from PCs to notebooks but some people still need power, sometimes seemingly ridiculous amounts of it. Whether you are rendering 3D graphics or editing video or you just have a lot to do at once, the workstation i...
0%
Computerpoweruser.com
Updated:
2011-08-14 14:08:07
If you’re in the market for a workstation, you’ll definitely want to check out HP’s Z-Series line. HP can build the system to fit your specific processing tasks, from entry-level CAD and video editing to high-end digital content creation and computing-intensive financial tasks...
90%
cadalyst.com
Updated:
2011-08-14 14:08:07
HP today launched its Z line of entirely redesigned and re-engineered professional workstations: the HP Z400, offering what the company calls breakthrough performance for the price; the mid-range Z600, offering optimized performance in a small foo...
0%
gcn.com
Updated:
2014-06-05 01:28:51
4,395 The SuperWorkstion’s super-sized case also allows for several upgrades. The motherboard has room for a second processor, and only six of the 12 memory slots are used. The Redundant Array of Independent Disks enclosure has seven open slots for h...
0%