location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TL22ES show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i5-8500 (9MB Cache, 3GHz)
  • - 8GB (2666MHz) DDR4-SDRAM & 256GB SSD
Long product name HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black :
The short editorial description of HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black

Intel Core i5-8500 (9MB Cache, 3GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN
More>>>
HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black:
The official marketing text of HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black as supplied by the manufacturer

HP's most powerful small form factor
Get next-level performance with a compact device that can easily handle single and multi-threaded applications. With nearly endless configuration options, the Z2 SFF is the perfect hardware solution for your customization needs.

Short summary description HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black:
This short summary of the HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G4, 3 GHz, Intel® Core™ i5, i5-8500, 8 GB, DDR4-SDRAM, 256 GB

Long summary description HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black:
This is an auto-generated long summary of HP Z2 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD SFF Workstation Black based on the first three specs of the first five spec groups.

HP Z2 G4. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: SFF. Product type: Workstation. Weight: 12.6 lbs (5.7 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500
Processor cores
6
Processor threads
6
Processor boost frequency
4.1 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Product color *
Black
Performance
Market positioning
Business
Motherboard chipset
Intel C246
Audio chip
Conexant CX20632-31Z
Product type *
Workstation
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129939
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Weight & dimensions
Width *
13.3" (338 mm)
Depth *
15" (381 mm)
Height *
3.94" (100 mm)
Weight *
12.6 lbs (5.7 kg)
Packaging content
Display included *
No
Country Distributor
United Arab Emirates 1 distributor(s)