location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH165A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827807407854 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage auto loader & library Tape Cartridge Silver
  • - Number of slots (max): 8
  • - 1U
  • - Native capacity: 3.2 TB Compressed capacity: 6.4 TB
Guarantee: 1 Year
Long product name HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB :
The short editorial description of HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB

HP StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader
More>>>
Short summary description HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB:
This short summary of the HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader, Storage auto loader & library, Tape Cartridge, 1U, Ultra 320 SCSI, LTO-3, Silver

Long summary description HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB:
This is an auto-generated long summary of HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB based on the first three specs of the first five spec groups.

HPE StorageWorks 1/8 Ultrium 920 G2 Tape Autoloader. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 3.2 TB, Compressed capacity: 6.4 TB. Backup rate compressed performance: 432 GB/h. Size (imperial): 23", Weight: 35.9 lbs (16.3 kg). Package dimensions (WxDxH): 22.8 x 39 x 9.84" (580 x 990 x 250 mm), Package weight: 33.7 lbs (15.3 kg)

Brand Image Article code product Stock Price from
HP 1/8 G2 Tape Autoloader Rack Kit Storage array Tape Cartridge HP 1/8 G2 Tape Autoloader Rack Kit Storage array Tape Cartridge
(show image)
AH166A 1/8 G2 Tape Autoloader Rack Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AH862A backup storage device Storage auto loader & library Tape Cartridge
(show image)
AH862A AH862A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AH166A backup storage device Storage array Tape Cartridge
(show image)
AH166A AH166A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1/8 G2 Rack to Table Top Conversion Kit Storage array Tape Cartridge
(show image)
AH199A 1/8 G2 Rack to Table Top Conversion Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)