location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo PRESTIGE WO EML 600X900 magnetic board White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Enamel Oak Frame 600x900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902682
Category:
Magnetic board where pieces of paper etc can be attached using magnets.
Magnetic Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 year guarantee under normal use
Long product name Nobo PRESTIGE WO EML 600X900 magnetic board White :
The short editorial description of Nobo PRESTIGE WO EML 600X900 magnetic board White

Prestige Enamel Oak Frame 600x900
More>>>
Short summary description Nobo PRESTIGE WO EML 600X900 magnetic board White:
This short summary of the Nobo PRESTIGE WO EML 600X900 magnetic board White data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo PRESTIGE WO EML 600X900, 35.4" (900 mm), 23.6" (600 mm), 0.551" (14 mm)

Long summary description Nobo PRESTIGE WO EML 600X900 magnetic board White:
This is an auto-generated long summary of Nobo PRESTIGE WO EML 600X900 magnetic board White based on the first three specs of the first five spec groups.

Nobo PRESTIGE WO EML 600X900. Width: 35.4" (900 mm), Height: 23.6" (600 mm), Depth: 0.551" (14 mm)

Brand Image Article code product Stock Price from
Nobo

Nobo Prestige magnetic board Enameled Black, White
(show image)
1903940 Prestige Magnetic Enamel Whiteboard Black Trim 1800x1200mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige magnetic board Enameled Black, White
(show image)
1903939 Prestige Magnetic Enamel Whiteboard Black Trim 1200x900mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige magnetic board Enameled Black, White
(show image)
1903938 Prestige Magnetic Enamel Whiteboard Black Trim 900x600mm 0.00
(excl. VAT)
0 (incl. VAT)