location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo EURO CTD STEEL 1500X1000 magnetic board White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EuroPlus Magnetic Painted Steel Whiteboard 1528x1018mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902653 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252286138
Category:
Magnetic board where pieces of paper etc can be attached using magnets.
Magnetic Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 15 year surface guarantee (subject to normal use)
Long product name Nobo EURO CTD STEEL 1500X1000 magnetic board White :
The short editorial description of Nobo EURO CTD STEEL 1500X1000 magnetic board White

Euro Plus Coated Steel W-Board 1528x1018
More>>>
Short summary description Nobo EURO CTD STEEL 1500X1000 magnetic board White:
This short summary of the Nobo EURO CTD STEEL 1500X1000 magnetic board White data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo EURO CTD STEEL 1500X1000, 60.2" (1528 mm), 40.1" (1018 mm), 0.551" (14 mm)

Long summary description Nobo EURO CTD STEEL 1500X1000 magnetic board White:
This is an auto-generated long summary of Nobo EURO CTD STEEL 1500X1000 magnetic board White based on the first three specs of the first five spec groups.

Nobo EURO CTD STEEL 1500X1000. Width: 60.2" (1528 mm), Height: 40.1" (1018 mm), Depth: 0.551" (14 mm)

Brand Image Article code product Stock Price from
Nobo

Nobo EuroPlus magnetic board Steel Black, White
(show image)
1903927 EuroPlus Black Trim Magnetic Whiteboard 1221x2133mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus magnetic board Steel Black, White
(show image)
1903928 EuroPlus Black Trim Magnetic Whiteboard 1831x1220mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus magnetic board Steel Black, White
(show image)
1903926 EuroPlus Black Trim Magnetic Whiteboard 1528x1018mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus magnetic board Steel Black, White
(show image)
1903925 EuroPlus Black Trim Magnetic Whiteboard 918x1226mm 0.00
(excl. VAT)
0 (incl. VAT)