location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1GB PC2-4200 memory module DDR2 533 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB PC2-4200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
382510-001
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 1GB PC2-4200 memory module DDR2 533 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 1 GB DDR2 533 MHz
  • - 240-pin DIMM
  • - CAS latency: 4
  • - 1.8 V
Long product name HP 1GB PC2-4200 memory module DDR2 533 MHz :
The short editorial description of HP 1GB PC2-4200 memory module DDR2 533 MHz

1GB DDR2, 240-pin DIMM, 533MHz, Unbuffered
More>>>
HP 1GB PC2-4200 memory module DDR2 533 MHz:
The official marketing text of HP 1GB PC2-4200 memory module DDR2 533 MHz as supplied by the manufacturer

- Maximize your business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.
- Expect fast start-up times with reduced delays during routine operations and system maintenance functions. Meet everyday workloads head on, and run more programs simultaneously. Easily toggle back and forth between several open applications with noticeable speed.
- More programs running simultaneously.

Short summary description HP 1GB PC2-4200 memory module DDR2 533 MHz:
This short summary of the HP 1GB PC2-4200 memory module DDR2 533 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1GB PC2-4200, 1 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description HP 1GB PC2-4200 memory module DDR2 533 MHz:
This is an auto-generated long summary of HP 1GB PC2-4200 memory module DDR2 533 MHz based on the first three specs of the first five spec groups.

HP 1GB PC2-4200. Component for: PC/server, Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
4
Internal memory *
1 GB
Internal memory type *
DDR2
Memory clock speed *
533 MHz
Features
Component for *
PC/server
Memory form factor *
240-pin DIMM
ECC *
No
Memory voltage
1.8 V
Module configuration
64M x 8
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMH1015/1024 memory module 1 GB 1 x 1 GB DDR2 533 MHz
(show image)
MMH1015/1024 MMH1015/1024 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)