Dell Wyse logo

Dell Wyse 5070 1.5 GHz Wyse ThinOS 2.49 lbs (1.13 kg) Black J4105

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43164
Info modified on:
31 May 2024, 16:19:38
Bullet Points Dell Wyse 5070 1.5 GHz Wyse ThinOS 2.49 lbs (1.13 kg) Black J4105:
  • - Wyse ThinOS
  • - Intel Celeron J4105 (1.5GHz)
  • - 4GB DDR4-SDRAM & 16GB eMMC
Guarantee:
3 Years Coll&Rtn
Long product name Dell Wyse 5070 1.5 GHz Wyse ThinOS 2.49 lbs (1.13 kg) Black J4105:

Intel Celeron J4105 (1.5GHz), 4GB DDR4-SDRAM, 16GB eMMC, Intel UHD Graphics 600, LAN, Wyse ThinOS

Dell Wyse 5070 1.5 GHz Wyse ThinOS 2.49 lbs (1.13 kg) Black J4105:

One platform. Every need.
Enjoy ultimate flexibility with multiple validated OS, connectivity and form factor options. Featuring world-renowned security and deployment.

Short summary description Dell Wyse 5070 1.5 GHz Wyse ThinOS 2.49 lbs (1.13 kg) Black J4105:

Dell Wyse 5070, 1.5 GHz, Intel Celeron J, J4105, 4 MB, 4 GB, DDR4-SDRAM

Long summary description Dell Wyse 5070 1.5 GHz Wyse ThinOS 2.49 lbs (1.13 kg) Black J4105:

Dell Wyse 5070. Processor frequency: 1.5 GHz, Processor family: Intel Celeron J, Processor model: J4105. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory slots: 2x SO-DIMM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Audio system: Realtek ALC3253

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer Dell Wyse 5070 1.5 GHz Wyse ThinOS 2.49 lbs (1.13 kg) Black J4105 V5H37:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.