HP logo

HP Designjet Studio Steel 24-in Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241023
Info modified on:
07 Nov 2024, 00:04:04
End of life date:
01 Nov 2024
Bullet Points HP Designjet Studio Steel 24-in Printer:
  • - Print
Guarantee:
One-year limited hardware warranty
Long product name HP Designjet Studio Steel 24-in Printer:

DesignJet Studio Steel 24-in Printer

HP Designjet Studio Steel 24-in Printer:

Featuring a modern office design that compliments its environment and performance to match. Print multi-size jobs easily with auto switching between roll and tray. Enjoy high-speed printing as fast as 26 sec per A1 plot.[5] 1 GB memory.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet Studio Steel 24-in Printer:

HP Designjet Studio Steel 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, URF, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 610 x 1897 mm

Long summary description HP Designjet Studio Steel 24-in Printer:

HP Designjet Studio Steel 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, URF. Maximum print size: 610 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., Media thickness: 0.3 mm. Ethernet LAN data rates: 1000 Mbit/s. Product color: White, Internal memory: 1024 MB, Certification: WEEE; EU RoHS; EAEU RoHS; REACH; ErP. Power consumption (standby): 0.2 W, Power consumption (typical): 35 W, AC input voltage: 100 - 240 V

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Designjet Studio Steel 24-in Printer 5HB12C:
[1] The HP DesignJet Studio Printer series and the HP DesignJet T600 Printer series are the only solutions providing seamless printing of both large- and small-format sheets automatically in a multi-size print basket compared to competitive alternatives with comparable size and features as of January, 2020.
[2] HP is reducing the carbon footprint of printing through carbon reduction initiatives such as energy efficiency, reduced packaging, and use of recycled plastics. The HP DesignJet Studio Printer is the first HP DesignJet where HP has offset the remaining carbon impact due to raw material extraction and processing, printer manufacturing and transportation, as well as electricity, paper, and cartridge use in accordance with The CarbonNeutral Protocol https://www.carbonneutral.com/how/carbonneutral-protocol.
[3] Three-click printing with HP Click software compared to up to 11 clicks with competitive alternatives when printing 5 files of different sizes. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files. Based on testing the HP DesignJet Studio 36-in Printer, from job prep to print is up to 2x faster than competitive alternatives with comparable size and features as of January, 2020.
[4] One-click printing with HP Click software. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files.
[5] Up to 31% more line accuracy based on HP internal testing, September 2019 of 1 pixel vertical line straightness comparing prints from the HP DesignJet Studio Printer series and Canon TM-305 Printer on plain paper using equivalent fast/draft print modes. Up to 65% more color gamut based on HP internal testing, September 2019, of gamut volume comparing prints from the HP DesignJet Studio Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks. Actual performance may vary based on a variety of conditions, including but not limited to network configuration.
Calculation done taking into account two normal printhead cleanings and ink on an A1/D CAD drawing with black and color lines and a pixel coverage of 5.2%.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org.
Can be recycled through commonly available recycling programs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.