Epson logo

Epson 104 EcoTank Original

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
294202
Info modified on:
14 Mar 2024, 17:44:48
Long product name Epson 104 EcoTank Original:

104 EcoTank 4-colour Multipack

Epson 104 EcoTank Original:

Everyday printing
Whether you're printing off school homework or flight tickets, this ink series with four-colour dye inks provides a reliable, hassle-free solution.

Slash ink costs
Looking for an ultra-low-cost printing solution? From the first set of ink included with the printer, you could save 90% on ink costs on average2. It's not only affordable, it's impressive how many pages just one set can produce - up to 4,500 pages in black and 7,500 in colour1.

Specially engineered for ease of use
Epson's ink bottles are easier to use than ever before with the next generation design. The re-engineered bottles provide mess-free refills, and only allow the correct colour to be inserted into the corresponding tank.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson 104 EcoTank Original:

Epson 104 EcoTank, Black, Cyan, Magenta, Yellow, Epson, EcoTank ET-2715 EcoTank ET-2714 EcoTank ET-2712 EcoTank ET-2711 EcoTank ET-2710 Unlimited EcoTank..., 65 ml, 65 ml, Inkjet

Long summary description Epson 104 EcoTank Original:

Epson 104 EcoTank. Printing colors: Black, Cyan, Magenta, Yellow, Brand compatibility: Epson, Compatibility: EcoTank ET-2715 EcoTank ET-2714 EcoTank ET-2712 EcoTank ET-2711 EcoTank ET-2710 Unlimited EcoTank.... Quantity per pack: 1 pc(s), Package width: 3.74" (95 mm), Package depth: 3.86" (98 mm). Master (outer) case length: 18.9" (480 mm), Master (outer) case width: 12.2" (310 mm), Master (outer) case height: 5.91" (150 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.