location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 102 EcoTank Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
102 EcoTank
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T03R640 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946684895
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 102 EcoTank Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original Black, Cyan, Magenta, Yellow
  • - Black ink volume: 127 ml Color ink volume: 70 ml
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 102 EcoTank Original :
The short editorial description of Epson 102 EcoTank Original

102 EcoTank 4-colour Multipack
More>>>
Short summary description Epson 102 EcoTank Original:
This short summary of the Epson 102 EcoTank Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 102 EcoTank, Black, Cyan, Magenta, Yellow, Epson, EcoTank ET-4750 Unlimited EcoTank ET-4750 EcoTank ET-3750 Unlimited EcoTank ET-3750 EcoTank..., 127 ml, 70 ml, Inkjet

Long summary description Epson 102 EcoTank Original:
This is an auto-generated long summary of Epson 102 EcoTank Original based on the first three specs of the first five spec groups.

Epson 102 EcoTank. Printing colors: Black, Cyan, Magenta, Yellow, Brand compatibility: Epson, Compatibility: EcoTank ET-4750 Unlimited EcoTank ET-4750 EcoTank ET-3750 Unlimited EcoTank ET-3750 EcoTank.... Quantity per pack: 1 pc(s), Package width: 3.74" (95 mm), Package depth: 3.86" (98 mm). Master (outer) case length: 19.4" (493 mm), Master (outer) case width: 11.7" (298 mm), Master (outer) case height: 6.97" (177 mm)

Features
Original *
Yes
Printing colors *
Black, Cyan, Magenta, Yellow
Black ink volume
127 ml
Color ink volume
70 ml
Print technology
Inkjet
Brand compatibility *
Epson
Compatibility *
EcoTank ET-4750 Unlimited EcoTank ET-4750 EcoTank ET-3750 Unlimited EcoTank ET-3750 EcoTank ET-3700 EcoTank ET-2756 EcoTank ET-2751 EcoTank ET-2750 Unlimited EcoTank ET-2750 EcoTank ET-2700 EcoTank ET-15000
Country of origin
Philippines
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.74" (95 mm)
Packaging data
Package depth
3.86" (98 mm)
Package height
6.02" (153 mm)
Package weight
19.4 oz (550 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946685403
Logistics data
Master (outer) case length
19.4" (493 mm)
Master (outer) case width
11.7" (298 mm)
Master (outer) case height
6.97" (177 mm)
Quantity per pallet
790 pc(s)
Quantity per master (outer) case
15 pc(s)
Quantity per pallet (UK)
960 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)