location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Discontinued Twin electronic breast pump SCF314/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discontinued Twin electronic breast pump SCF314/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF314/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103529191 show
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF314/02 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Discontinued Twin electronic breast pump SCF314/02
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes 2x 4oz bottle
Long product name Philips AVENT Discontinued Twin electronic breast pump SCF314/02 :
The short editorial description of Philips AVENT Discontinued Twin electronic breast pump SCF314/02

Breast pump designed for comfort. Unique active massage cushion for optimum comfort. Includes 2x 4oz bottle.
More>>>
Philips AVENT Discontinued Twin electronic breast pump SCF314/02:
The official marketing text of Philips AVENT Discontinued Twin electronic breast pump SCF314/02 as supplied by the manufacturer

Being stressed or in a hurry can make it more difficult to release your milk. So feeling comfortable and relaxed really helps. The Philips AVENT SCF314/02 breast pump has been designed to increase your comfort when you are pumping.
- Designed for comfort
- Clinically proven effective
- Other great features

Short summary description Philips AVENT Discontinued Twin electronic breast pump SCF314/02:
This short summary of the Philips AVENT Discontinued Twin electronic breast pump SCF314/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Discontinued Twin electronic breast pump SCF314/02, Electronic

Long summary description Philips AVENT Discontinued Twin electronic breast pump SCF314/02:
This is an auto-generated long summary of Philips AVENT Discontinued Twin electronic breast pump SCF314/02 based on the first three specs of the first five spec groups.

Philips AVENT Discontinued Twin electronic breast pump SCF314/02. Extra soft, newborn flow nipple(s): 2 pc(s). AC input voltage: 100 - 240 V

Patented soft massage cushion
Patented soft massage cushion

The unique active massage cushion is intended to help stimulate natural let-down

Unique milk storage system
Unique milk storage system

Make your life easier by expressing directly into any of our wide range of Philips Avent baby bottles and breast milk storage containers for the fridge or freezer

Remembers your personal rhythm
Remembers your personal rhythm

Only Philips AVENT's electric breast pumps have a unique memory feature that learns and continues your personal pumping rhythm for maximum comfort

Clinically proven results
Clinically proven results

Our gentle electric breast pump is so effective that it's clinically proven to express similar amounts of milk as compared to a hospital grade electronic pump*

Technical details
Type *
Electronic
Country of origin
England
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of breast pumps included
1
Extra soft, newborn flow nipple(s)
2 pc(s)
Power
AC input voltage
100 - 240 V
Brand Image Article code product Stock Price from
Philips AVENT SCF152/01 breast pump Manual Philips AVENT SCF152/01 breast pump Manual
(show image)
SCF152/01 Niplette SCF152/01
Philips AVENT SCF156/01 Nipple Protector Philips AVENT SCF156/01 Nipple Protector
(show image)
SCF156/01 SCF156/01 Nipple Protector