location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA-PA3NS90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA-PA3NS90/E show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:46:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black :
The short editorial description of Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black

Slim AC Adaptor, 90 W, Micro Plug, 100 - 240 V, Black
More>>>
Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black:
The official marketing text of Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black as supplied by the manufacturer

Take charge. You’ve got the power

- Take it with you, thanks to slim and compact design
- Specially designed for Samsung Premium portable PCs
- Conveniently keep one at work and one at home
- Enjoy energy-efficient and reliable battery charging

Short summary description Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black:
This short summary of the Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung AA-PA3NS90, Laptop, Indoor, 100-240 V, 90 W, AC-to-DC, Black

Long summary description Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

Samsung AA-PA3NS90. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 4.72" (120 mm), Depth: 2.95" (75 mm), Height: 0.669" (17 mm). Dimensions (WxDxH): 4.72 x 2.95 x 0.669" (120 x 75 x 17 mm), Number of products included: 1 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Output power *
90 W
USB ports quantity
1
Performance
USB version
2.0
Design
Product color *
Black
Weight & dimensions
Width
4.72" (120 mm)
Depth
2.95" (75 mm)
Height
0.669" (17 mm)
Other features
Dimensions (WxDxH)
4.72 x 2.95 x 0.669" (120 x 75 x 17 mm)
Number of products included
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1040 power adapter/inverter Indoor 90 W Black
(show image)
MBA1040 MBA1040 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)