location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DUB-1340 interface hub Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUB-1340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-1340 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533347465 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:07
The date of the most recent change of the data-sheet in Icecat's system
D-Link DUB-1340 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DUB-1340 interface hub Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - Black
Long product name D-Link DUB-1340 interface hub Black :
The short editorial description of D-Link DUB-1340 interface hub Black

4xUSB3.0, black
More>>>
D-Link DUB-1340 interface hub Black:
The official marketing text of D-Link DUB-1340 interface hub Black as supplied by the manufacturer

The DUB-1340 4-port USB 3.0 Hub connects the new generation of USB 3.0 devices -such as printers, camcorders and USB Hard Drives- to your computer at the fastest speeds. It comes with its own power supply to provide power to connected USB devices, and is backward compatible with both USB 2.0 and USB 1.0 standards.

USB 3.0 SuperSpeed
D-Link’s DUB-1340 complies with the new USB 3.0 standard, which provides speeds of up to 4.8 Gbps. This is 10 times the speed of the current USB 2.0 standard, and allows you to transfer a High Definition film in around 70 seconds, or 100 images in 1 second.

Compatible with every USB standard
The DUB-1340 works with any USB device and is backward compatible with both USB 1.0 and 2.0 standards. It is also compatible with OHCI (Open Host Controller Interface) and EHCI (Enhanced Host Controller Interface).

Works without external power or with the included power supply
This 4-port USB 3.0 Hub can provide power to connected USB devices (like USB Hard Drives) by means of the included power supply. This is not necessary when the devices connected to the hub don’t need to be powered from the USB port. This feature makes the DUB-1340 a truly portable solution.

Expandable to grow with your needs
The DUB-1340 can be connected in cascade to provide additional USB 3.0 ports. Up to 42 hubs can be connected in daisy-chain configuration with a total number of 127 available ports.

Works on any computer
The DUB-1340 works with any Windows, Mac or Linux system. Your computer will detect the USB hub and install the drivers automatically, so there is no need to carry the drivers on a CD or a memory dongle.

Short summary description D-Link DUB-1340 interface hub Black:
This short summary of the D-Link DUB-1340 interface hub Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DUB-1340, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Black, CE, FCC, USB 1.0, 1.1, 2.0, 3.0, 5 V, 4 A

Long summary description D-Link DUB-1340 interface hub Black:
This is an auto-generated long summary of D-Link DUB-1340 interface hub Black based on the first three specs of the first five spec groups.

D-Link DUB-1340. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Product color: Black, Certification: CE, FCC, Compatible products: USB 1.0, 1.1, 2.0, 3.0. Input voltage: 5 V, Output current: 4 A. Compatible operating systems: Windows/Linux. Width: 3.86" (98 mm), Depth: 2.85" (72.5 mm), Height: 0.798" (20.3 mm)

Ports & interfaces
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
DC-in jack
Yes
Features
Product color
Black
Plug and Play
Yes
Certification
CE, FCC
Compatible products
USB 1.0, 1.1, 2.0, 3.0
Power
Input voltage
5 V
Output current
4 A
USB powered
Yes
System requirements
Compatible operating systems
Windows/Linux
Weight & dimensions
Width
3.86" (98 mm)
Depth
2.85" (72.5 mm)
Height
0.798" (20.3 mm)
Weight
2.12 oz (60 g)
Packaging content
Cables included
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 80%
Performance
Supported data transfer rates
480, 12, 1.5 Mbps
Other features
Mac compatibility
Yes
Attached USB devices quantity (max)
127
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 04:06:49
Uk has collected 5 expert reviews for D-Link DUB-1340 interface hub Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-01 02:21:55
Backward compatible with previous versions of the technology, the latest incarnation of USB offers various enhancements that might appeal...
64%
Brand Image Article code product Stock Price from
D-Link DUB-H7 USB 2.0 Type-B 480 Mbit/s Black D-Link DUB-H7 USB 2.0 Type-B 480 Mbit/s Black
(show image)
DUB-H7/E DUB-H7 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DUB-H4 480 Mbit/s D-Link DUB-H4 480 Mbit/s
(show image)
DUB-H4/E DUB-H4 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DUB-1340 Black D-Link DUB-1340 Black
(show image)
DUB-1340/E DUB-1340 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)