location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SD-X45-2GB-E= networking equipment memory 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD-X45-2GB-E=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD-X45-2GB-E=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658384882 show
Category:
Memory for network equipment such as routers, hubs and gateways.
Networking Equipment Memory Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 04:16:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco SD-X45-2GB-E= networking equipment memory 1 pc(s) :
The short editorial description of Cisco SD-X45-2GB-E= networking equipment memory 1 pc(s)

Catalyst 4500 2GB SD Memory Card for Sup7-E, 8-E
More>>>
Short summary description Cisco SD-X45-2GB-E= networking equipment memory 1 pc(s):
This short summary of the Cisco SD-X45-2GB-E= networking equipment memory 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SD-X45-2GB-E=, 0.945" (24 mm), 1.26" (32 mm), 0.0827" (2.1 mm), 1 pc(s)

Long summary description Cisco SD-X45-2GB-E= networking equipment memory 1 pc(s):
This is an auto-generated long summary of Cisco SD-X45-2GB-E= networking equipment memory 1 pc(s) based on the first three specs of the first five spec groups.

Cisco SD-X45-2GB-E=. Width: 0.945" (24 mm), Depth: 1.26" (32 mm), Height: 0.0827" (2.1 mm). Quantity per pack: 1 pc(s)

Country Distributor
Nederland 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)