Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Windows Home Server
- - Total installed storage capacity: 1 TB Number of storage drives supported: 4
- - Intel Atom® 1.6 GHz
- - 2 DDR2
Guarantee:
Long product name HPE X X311 Data Vault Intel Atom® 2 GB DDR2 1 TB Windows Home Server
:
X311 Data Vault
The short editorial description of HPE X X311 Data Vault Intel Atom® 2 GB DDR2 1 TB Windows Home Server
X311 Data Vault
More>>>
Short summary description HPE X X311 Data Vault Intel Atom® 2 GB DDR2 1 TB Windows Home Server:
This short summary of the HPE X X311 Data Vault Intel Atom® 2 GB DDR2 1 TB Windows Home Server data-sheet is auto-generated and uses the product title and the first six key specs.
HPE X X311 Data Vault, Intel Atom®, 2 GB, DDR2, 1 TB, Windows Home Server
Long summary description HPE X X311 Data Vault Intel Atom® 2 GB DDR2 1 TB Windows Home Server:
This is an auto-generated long summary of HPE X X311 Data Vault Intel Atom® 2 GB DDR2 1 TB Windows Home Server based on the first three specs of the first five spec groups.
HPE X X311 Data Vault. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR2. Total installed storage capacity: 1 TB. Operating system installed: Windows Home Server