location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE-250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2919292
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:37:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver :
The short editorial description of Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver

FE-250 8.0 Megapixels digital camera
More>>>
Short summary description Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus FE-250, 8 MP, 3264 x 2448 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Olympus FE-250. Megapixel: 8 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.4 - 22.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 20 MB. PictBridge. Weight: 4.06 oz (115 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:28:32
Uk has collected 12 expert reviews for Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Photoradar.com
Updated:
2011-09-22 23:28:16
The adjustments provided with this well-built but innocuous looking little sliver of silver may be lacking, but it does have an ISO 10,000 setting. That's not a misprint, the ISO setting is a staggering ten thousand.So, at last, here's a camera that ca...
Bottom line The adjustments provided with this well-built but innocuous looking little sliver of silver may be lacking, but it does have an ISO 10,000 setting. That's not a misprint, the ISO setting is a staggering ten thousand.So, at last, here's a camera that ca...
60%
gadgetspeak.com
Updated:
2011-09-22 23:28:26
Published in...
76%
techradar.com
Updated:
2011-09-22 23:28:28
Not many camera manufacturers would have the temerity to boast how few features their camera has, but thats exactly what Olympus has done with the new FE-250 - the top model in its FE (fun and easy) range of digital compacts. The adjustments provided...
Good Maximum ISO looks great... in theory, Easy to use, Good lens...
Bad Forgetful settings, Poor battery life, Average image quality, Too few adjustments...
Bottom line Not many camera manufacturers would have the temerity to boast how few features their camera has, but thats exactly what Olympus has done with the new FE-250 - the top model in its FE (fun and easy) range of digital compacts. The adjustments provided...
60%
trustedreviews.com
Updated:
2011-09-22 23:28:16
Just over a month ago I reviewed the Olympus FE-230 , a sub-£100 entry-level 7-megapixel compact camera with a minimal set of features. I was as bit disappointed with it, and only awarded it an overall four out of ten, so I wasn't expecting much from its...
80%
whatdigitalcamera.com
Updated:
2011-09-22 23:28:19
Olympus’s FE range has always represented ease of use and good value, with each model becoming progressively more stylish. The FE-250 currently heads the range, incorporating an 8MP sensor and 3x optical zoom into its diminutive body.
87%
digitalcamerainfo.com
Updated:
2011-09-22 23:28:21
Announced at the end of January, the Olympus FE-250 is the top offering in the companys line of entry-level point-and-shoots. The slim 8-megapixel FE-250 has a 2.5-inch, 230,000-pixel LCD, Bright Capture technology, and a Digital Image Stabilization m...
Good Small size means easy portability Large, bright LCD screen The Shooting Guide menu provides novice users with on-the-go help Bright Capture technology...
Bad A steep price tag without the features to back it up Poor construction and low-quality materials Split menu structure may confuse the novice Lack of white balance presets Red-eye in portrait photographs even with the Red-eye setting turned on...
Bottom line The Olympus FE-250 packs an 8-megapixel CCD, 3x optical zoom, and 230,000-pixel 2.5-inch LCD into a petite metal frame. The camera improves on the manual controls of lower-priced "FE" models by including control over ISO. It comes with a wealth of pres...
0%
digitalcamerareview.com
Updated:
2011-09-22 23:28:27
The FE-250 is the current top of the line FE model from Olympus. The FE-250 features 8 megapixel resolution, a 3x optical zoom, and a 2.5 inch LCD. A slim, metal body and good construction give it the feel of a more expensive camera.(view large im...
Bottom line The FE-250 is the best performing model in the current FE lineup. While its image quality results are similar to the other models, it has the best overall operation speed. In particular, card access times are much better than its siblings. Otherwise...
0%
steves-digicams.com
Updated:
2016-12-29 22:35:04
The FE-250 is one of several additions to Olympus FE series of entry-level point-n-shoot models for 2007. These four new FE-series models combine slim design and easy operation to deliver impressive image quality without a steep learning curve – per...
0%