location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T14s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20T0001NMX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042532319 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:19:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14" slim, lightweight, business laptop
  • - Powerful Intel® processing with epic battery life
  • - Great display options and tons of storage
  • - Smart, top notch security features and options
  • - Time-saving features: Call-control keys, Modern Standby, and Wake on Voice
  • - Perfect for the on-the-go or work from home professional
Guarantee: 3 Years
Long product name Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

14" FHD (1920x1080) IPS, Intel Core i5-10210U, 16GB Soldered DDR4-2666, 256GB SSD M.2, MicroSD, Intel UHD Graphics, 802.11ax, Bluetooth 5.0, WWAN Upgradable, WebCam 720p + IR, Windows 10 Pro 64
More>>>
Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer

Screen options for all
Whether it’s a touchscreen you prefer or a traditional display, the ThinkPad T14s laptop features a number of 14" choices based on your needs. Choose the low-power FHD panel for ultimate battery life on your T14s, or go with the FHD wide-angle touchscreen. For refined details, increased brightness, and amazingly accurate colors, dramatic Dolby Vision™ IPS high-dynamic-range (HDR) technology is available on the 4K display.

Hands-free convenience
With Cortana Premium, you can speak commands to your ThinkPad T14s laptop from across the room. Integrated dual far-field microphones wake your device with a simple phrase as long as the cover is open. Quickly and easily find files and calendar events. Even put your system into standby mode to improve battery performance. Convenient and time-saving.

Time-saving features at your fingertips
The ThinkPad T14s laptop improves productivity with the new call-control key. With just the touch of a button, you can easily answer, make, and disconnect from conference calls on your device by using the F9-F11 function keys.

More than handles the extremes
ThinkPad T14s laptops are tested against 12 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust these laptops to handle whatever life throws your way.

Your privacy is our priority
As part of ThinkShield security solutions, we offer a combination of hardware and software that work together to ensure what's on your display is for your eyes only. The optional PrivacyGuard panel features an electronic filter that decreases the angle of vision—when others view from an angle, they see only a black screen. Integrated PrivacyAlert software works with the IR camera to ensure that if others look over your shoulder, a popup will notify you of the potential threat and enable the PrivacyGuard filter.

Unleash yourself
Starting at just 1.27kg / 2.8lbs, the ThinkPad T14s laptop is ideal for work on the go. It delivers epic battery life, which means you’ll likely run out of energy long before it does. If you do run low, Rapid Charge technology provides 0-80% battery capacity in just an hour—so a lunch break can easily boost your battery significantly.

Leave WiFi behind
Whether you’re out in the world or working at your desk, the ThinkPad T14s laptop keeps you connected. Choose the optional LTE-A WWAN card keeps you up and running wherever there’s cellular service. Never worry about being tethered to WiFi or having to stay within range.

Short summary description Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T14s, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T14s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Carbon fiber Reinforced Polymer (CFRP), Magnesium
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Display brightness
400 cd/m²
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Flash drive interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Ethernet LAN
No
Bluetooth
Yes
Network
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTY
Keyboard language
Nordic
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
21 h
Fast charging
Yes
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
12.9" (328.8 mm)
Depth
8.89" (225.8 mm)
Height
0.634" (16.1 mm)
Weight *
2.8 lbs (1.27 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-07-12 05:05:34
Uk has collected 32 expert reviews for Lenovo ThinkPad T14s Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
au.pcmag.com
Updated:
2020-09-27 05:47:14
The ThinkPad T series has been Lenovo's quintessential bread-and-butter business laptop for years, offered in both Intel and AMD flavors in models landing both above and below the three-pound mark. At 2.8 pounds, the new ThinkPad T14s (starts at $917; $1...
Good Potent eight-core Ryzen Pro processor, Exemplary keyboard, Usual sterling ThinkPad build quality...
Bad No 4K screen option, No Thunderbolt 3 port, So-so webcam quality...
Bottom line Lenovo's Ryzen-based ThinkPad T14s is by and large a spectacular success. Our one caveat: The AMD model of this 14-inch business thin-and-light tops out at a 1080p screen...
80%
ultrabookreview.com
Updated:
2020-11-21 05:54:13
After reviewing the highly-competitive AMD Ryzen based versions of the IdeaPad 5 and Slim 7 earlier this year, we've finally got our hands on the ThinkPad T14s business ultrabook based on AMD's Ryzen Pro hardware series, the 2020 follow-up of the popular...
Good ThinkPad design and excellent build quality, highly configurable, good IO and fine inputs, snappy performance with daily use and demanding loads, one of the quietest portable laptops, long battery life, good value, although it gets pricey once specced up...
Bad not as compact as other 14inch ultraportables, no TB3, SD cardreader and 4K screen option, stay away from the baselevel screen option, not the fastest Ryzen Pro implementation, and runs hot with demanding loads, poor audio...
Bottom line This 2020 ThinkPad T14s is a refreshed iteration of last year's ThinkPad T490, and that's fine by me. The competent and efficient AMD Ryzen Pro hardware implementation is what primarily puts it on the map for potential buyers looking for solid performance...
85%
notebookcheck.net
Updated:
2020-08-18 10:44:14
The ThinkPad T14s is the successor to the T490s/T495s and we have already reviewed the Intel version. Now it is time for the T14s with the AMD processor. Our test unit is an education model with very good specs. For 1399 Euros, eligible users get a Ryzen...
Good rigid and high-quality chassis, high CPU and iGPU performance, very good 1080p screen (matte, bright, almost full sRGB gamut), good battery runtime, excellent keyboard, quiet operation, HDMI 2.0, WWAN-ready, 3-year warranty, fast Wi-Fi 6...
Bad RAM cannot be upgraded, no Thunderbolt 3, Fan is slightly more audible compared to the Intel SKU, 32 GB only on the education model for now, only microSD reader with poor position, 4K screen not available for AMD SKU...
Bottom line In review: Lenovo ThinkPad T14s AMD. Test model courtesy of CampuspointLenovo's ThinkPad T14s now comes with AMD and Intel processors, so it is very interesting to compare the devices. The case and the (very good) input devices are identical on both machi...
91%
notebookcheck.net
Updated:
2020-08-18 10:44:14
In 2009 Lenovo decided to split its ThinkPad T-series laptops into two categories: In the first one there are standard T-series ThinkPads and in the second one there are thinner, lighter and more premium models, which are distinguished through the additio...
Good rigid and high-quality chassis, very good 1080p display (matte, bright, covers almost 100% of sRGB), great battery life, superb keyboard, quiet operation, WWAN-ready, 3-year warranty, compared to T490s: Wi-Fi-6...
Bad significantly slower than the AMD model, non-upgradable RAM, poorly positioned SD card reader, coil whine...
Bottom line Reviewing the Lenovo ThinkPad T14s Gen 1, review device provided courtesy of: CampusPointThe Lenovo ThinkPad T14s Gen 1 is a small update of last year's Lenovo ThinkPad T490s, at least as far as the Intel version is concerned.Unlike with last year's T490s...
89%
windowscentral.com
Updated:
2020-08-31 21:38:49
Source: Windows CentralThe collection of Lenovo's business laptops is ever-growing and evolving, and with 2020 comes a rebrand of the ThinkPad T490s to the ThinkPad T14s. It's still a slim version of the standard T14 (it's the "s" in the name), and it's...
Good Long battery life, Overall strong performance, Generous port selection, Optional LTE connectivity, Great keyboard, sizable touchpad...
Bad Disappointing display color, Chunky bezels, AMD battery life not on par with Intel, Prices climb quickly...
Bottom line Source: Windows CentralWho it's forThose who need a slim 14-inch business laptopThose who want a great typing experienceThose who need plenty of ports and optional 4G LTE connectivityThose who want to spend more than $1,000Those who want a full workday of...
80%
neowin.net
Updated:
2020-09-15 07:48:37
The T-series is meant to be the workhorse of the ThinkPad lineup. I've got my hands on the T14s Gen 1, which is the successor to the T490s, as there's some new branding. This one is meant to be thin and light, where as the full-size T14 (the successor to...
Bottom line If only it came with a UHD display. Seriously, I get that there are some advantages to choosing Intel, and others to choosing AMD. In terms of what the platform offers, I think there are more advantages from AMD, although you do get Thunderbolt from Intel...
85%
laptopmedia.com
Updated:
2020-11-21 05:54:13
Alas, the screen is one of the aces up Lenovo's sleeve for this one, as it comes with the proprietary Privacy Guard design, which works similarly to HP's Sure View technology. Upon the press of a button (or a combination of buttons), a secondary backlight...
Good Magnesium and carbon fiber composites are all part of the build, Covers 96% of sRGB colors (AUO B140HAN05.7), Very high color accuracy when Gaming and Web design profile is installed (AUO B140HAN05.7), The spill-resistant keyboard that is great for typing...
Bad Lacks a Thunderbolt 3 port, Memory can't be upgraded, The high frequencies in the long torture test resulted in quite hot CPU and warm externals, The Privacy Guard works, but it hinders the viewing angles even when it's off...
Bottom line Considering the price of the laptop, and the performance it offers, it is probably one of the best business laptops for high-workload scenarios. Not only does it offer supreme power, but it also has quite a lot of goodies in terms of security. You get a d...
0%