location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27 USB-C Ultrathin Monitor - S2719DC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-S2719DC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174212751 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:44:50
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 8 ms 400 cd/m² 1000:1
  • - AMD FreeSync
  • - G 24 kWh 23.8 W
Guarantee: 3 Years AE
Long product name DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver :
The short editorial description of DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver

68.6cm (27") Wide Quad HD 2560 x 1440 W-LED IPS, 16:9, 400cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
The official marketing text of DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver as supplied by the manufacturer

This stunning VESA HDR monitor is our brightest ultrathin featuring awe-inspiring visuals, CinemaColor and Dell’s InfinityEdge display.

Short summary description DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
This short summary of the DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S2719DC, 27", 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black, Silver

Long summary description DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
This is an auto-generated long summary of DELL S2719DC LED display 27" 2560 x 1440 pixels Quad HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL S2719DC. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black, Silver

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (peak)
600 cd/m²
Display brightness (typical)
400 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 2560 x 1440
Supported video modes
480p, 576p, 720p, 1080p, 2160p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Response time (fast)
5 ms
Pixel pitch
0.00917 x 0.00917" (0.233 x 0.233 mm)
Pixel density
109 ppi
Horizontal scan range
30 - 140 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Viewable size diagonal
27" (68.5 cm)
High Dynamic Range (HDR) supported
Yes
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Display bezel technology
InfinityEdge
3D
No
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Feet color
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Audio input
No
Audio output
Yes
Headphone out *
No
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
24 kWh
Power
Energy consumption (HDR) per 1000 hours *
35 kWh
Power consumption (typical) *
23.8 W
Power consumption (standby) *
0.3 W
Power consumption (max)
130 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
21.46 W
AC input voltage
100 - 240 V
Input current
1.8 A
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
345627
Annual energy consumption
40 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Weight & dimensions
Width (with stand)
24.1" (610.9 mm)
Depth (with stand)
6.2" (157.6 mm)
Height (with stand)
17.8" (452.7 mm)
Weight (with stand)
11.4 lbs (5.16 kg)
Width (without stand)
24.1" (610.9 mm)
Depth (without stand)
1.14" (29 mm)
Height (without stand)
13.9" (354.1 mm)
Bezel width (side)
0.28" (7.1 mm)
Bezel width (top)
0.28" (7.1 mm)
Bezel width (bottom)
0.315" (8 mm)
Packaging data
Package width
20.1" (511 mm)
Package depth
7.09" (180.1 mm)
Package height
17.4" (442.5 mm)
Package weight
24 lbs (10.9 kg)
Package material
Corrugated cardboard, Paper molded pulp, Polyethylene terephthalate (PET), Low-density polyethylene (LDPE)
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Compliance certificates
RoHS
Dell E-Value Code
S2719DC
Package volume weight
17.4 lbs (7.9 kg)
Certification
TCO, RoHS
Recycling data
Corrugated cardboard content per package
6.28 lbs (2.85 kg)
Low-density polyethylene (LDPE) content per package
0.882 oz (25 g)
Paper molded pulp content per package
18.3 oz (520 g)
Polyethylene terephthalate (PET) content per package
0.529 oz (15 g)
Logistics data
Pallet width
27.1" (68.8 cm)
Pallet length
43.2" (109.8 cm)
Pallet weight
280 lbs (127 kg)
Pallet volume weight
280 lbs (127 kg)
Number of layers per pallet
2 pc(s)
Quantity per pallet layer
6 pc(s)
Quantity per pallet
12 pc(s)
Maximum number of stacking cartons
2 pc(s)
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:40:41
Uk has collected 8 expert reviews for DELL 27 USB-C Ultrathin Monitor - S2719DC and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
Digitaltrends.com
Updated:
2020-05-01 05:40:37
Monitors are too often boring. Usually made of plastic with large cabinets, thick bezels, and gaudy stands, they're often meant to blend in. Not stand out.Then there's the Dell 27 USB-C Ultrathin.Dressed in aluminum and sleek as hell, the Ultrathin is a n...
Good Beautiful, bezel-less design, Thin and light cabinet, USB-C enables hub functionality, Bright, HDR-ready visuals, Wide color gamut...
Bad Limited adjustability, Gamma is slightly off...
Bottom line Yes. Not only is the Dell 27 Ultrathin USB-C monitor the best of its kind, it's one of the best monitors you can buy, hands down...
80%
pcmag.com
Updated:
2020-05-01 05:40:38
My main complaint when reviewing the Dell 27 Ultrathin Monitor (S2719DM) earlier this year was its paucity of video inputs. (It was limited to just HDMI.) The $549.99 Dell 27 Ultrathin Monitor (S2719DC) remedies this with the addition of a USB Type-C port...
Good USB-C port can charge devices, including laptops, QHD (ultra-high-definition) resolution, Good color accuracy and wide color gamut, Very bright HDR image, AMD FreeSync support, Smooth gameplay...
Bad Stand only supports tilt adjustment, Tiny, awkward control buttons...
Bottom line The Dell 27 USB-C Ultrathin Monitor (S2719DC) is a good entertainment panel for video-watching or gaming, with a bright HDR image, accurate color, and a USB-C port that can charge a laptop and/or stream video or data from a computer...
80%
monitornerds.com
Updated:
2020-05-01 05:40:38
Check AvailabilityThe Dell S2719DC aims to offer improved HDR and color performance over the Dell S2719DM which was decent but humdrum in HDR usage. This new model now includes a more powerful backlight system that allows the monitor to put out more col...
Bottom line The Dell S2719DC represents the forward steps manufacturers are making to improve HDR performance in the PC monitor business. Dell's midrange offerings have been lackluster so far in producing the effects sought after by enthusiasts, but we're glad they a...
0%
pcmag.com
Updated:
2020-06-10 03:34:08
My main complaint when reviewing the Dell 27 Ultrathin Monitor (S2719DM) earlier this year was its paucity of video inputs. (It was limited to just HDMI.) The $549.99 Dell 27 Ultrathin Monitor (S2719DC) remedies this with the addition of a USB Type-C port...
Good USB-C port can charge devices, including laptops, QHD (ultra-high-definition) resolution, Good color accuracy and wide color gamut, Very bright HDR image, AMD FreeSync support, Smooth gameplay...
Bad Stand only supports tilt adjustment, Tiny, awkward control buttons...
Bottom line The Dell 27 USB-C Ultrathin Monitor (S2719DC) is a good entertainment panel for video-watching or gaming, with a bright HDR image, accurate color, and a USB-C port that can charge a laptop and/or stream video or data from a computer...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)