location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV2KRILRK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV2KRILRK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304405214 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 14:56:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SRV2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 2 kVA 1600 W
  • - Waveform: Pure sine
  • - 4 AC outlet(s)
  • - Rackmount Black
More>>>
Short summary description APC SRV2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s):
This short summary of the APC SRV2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRV2KRILRK, Double-conversion (Online), 2 kVA, 1600 W, Pure sine, 110 V, 285 V

Long summary description APC SRV2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s):
This is an auto-generated long summary of APC SRV2KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRV2KRILRK. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1600 W. AC outlet types: C13 coupler, AC outlets quantity: 4 AC outlet(s). Form factor: Rackmount, Product color: Black, Rack capacity: 4U. Width: 17.2" (437 mm), Depth: 24.9" (632 mm), Height: 6.77" (172 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2 kVA
Output power *
1600 W
Waveform *
Pure sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
285 V
Input frequency *
40/70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Ports & interfaces
AC outlet types
C13 coupler
AC outlets quantity
4 AC outlet(s)
Battery
Hot-swap battery
Yes
Design
Form factor *
Rackmount
Rack capacity
4U
Product color *
Black
Weight & dimensions
Width
17.2" (437 mm)
Depth
24.9" (632 mm)
Height
6.77" (172 mm)
Weight
114 lbs (51.7 kg)
Logistics data
Harmonized System (HS) code
85078000
Brand Image Article code product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)